XP Power MTC35 Series DC/DC Converter MTC3528S3V3

Description
• 35-150 Watts • 10-40 VDC Input Range • Designed for Vetronic & Avionic Use • Magnetic Feedback Technology • -55 °C to +100 ºC Operation • 3 Year Warranty
Request a Quote
Description
• 35-150 Watts • 10-40 VDC Input Range • Designed for Vetronic & Avionic Use • Magnetic Feedback Technology • -55 °C to +100 ºC Operation • 3 Year Warranty
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MTC3528S3V3 is a DC/DC converter from the MTC35 Series by XP Power, designed to deliver 35 Watts of output power at 3.3 VDC with a maximum output current of 10 A. It operates within an input voltage range of 10.0 to 40.0 VDC and can withstand transient input voltages up to 50 VDC for 100 ms. The converter features a high efficiency of 84% at full load and includes protections for overvoltage, overcurrent, and short circuits. This model does not require a minimum load and offers line and load regulation of ±1% and ±1.5%, respectively. It is capable of operating in extreme temperatures, ranging from -55 °C to +100 °C, and is suitable for applications in vetronic and avionic environments. The MTC3528S3V3 also provides a thermal warning feature and supports remote sense for voltage compensation. With a compact design and a weight of approximately 35 g, it is suitable for space-constrained applications.

Datasheet Summary
Powered by GS/AI

The MTC3528S3V3 is a DC/DC converter from the MTC35 Series by XP Power, designed to deliver 35 Watts of output power at 3.3 VDC with a maximum output current of 10 A. It operates within an input voltage range of 10.0 to 40.0 VDC and can withstand transient input voltages up to 50 VDC for 100 ms. The converter features a high efficiency of 84% at full load and includes protections for overvoltage, overcurrent, and short circuits. This model does not require a minimum load and offers line and load regulation of ±1% and ±1.5%, respectively. It is capable of operating in extreme temperatures, ranging from -55 °C to +100 °C, and is suitable for applications in vetronic and avionic environments. The MTC3528S3V3 also provides a thermal warning feature and supports remote sense for voltage compensation. With a compact design and a weight of approximately 35 g, it is suitable for space-constrained applications.

Suppliers

Company
Product
Description
Supplier Links
MTC35 Series DC/DC Converter - MTC3528S3V3 - XP Power
Sunnyvale, CA, USA
MTC35 Series DC/DC Converter
MTC3528S3V3
MTC35 Series DC/DC Converter MTC3528S3V3
• 35-150 Watts • 10-40 VDC Input Range • Designed for Vetronic & Avionic Use • Magnetic Feedback Technology • -55 °C to +100 ºC Operation • 3 Year Warranty

• 35-150 Watts
• 10-40 VDC Input Range
• Designed for Vetronic & Avionic Use
• Magnetic Feedback Technology
• -55 °C to +100 ºC Operation
• 3 Year Warranty

Supplier's Site Datasheet
DC DC Converters - 1470-4659-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-4659-ND
DC DC Converters 1470-4659-ND
Isolated Module DC DC Converter 1 Output 3.3V 10A 10V - 40V Input

Isolated Module DC DC Converter 1 Output 3.3V 10A 10V - 40V Input

Buy Now Datasheet
Dc/dc Converter, 35W, 3.3V, 10A; Power Supply Approvals Xp Power - 89T3624 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Converter, 35W, 3.3V, 10A; Power Supply Approvals Xp Power
89T3624
Dc/dc Converter, 35W, 3.3V, 10A; Power Supply Approvals Xp Power 89T3624
DC/DC CONVERTER, 35W, 3.3V, 10A; Power Supply Approvals:-; Input Ratio:4:1; Output Power Max:35W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:10A; Output Voltage - Output 2:-; Width:27.9mm RoHS Compliant: Yes

DC/DC CONVERTER, 35W, 3.3V, 10A; Power Supply Approvals:-; Input Ratio:4:1; Output Power Max:35W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:10A; Output Voltage - Output 2:-; Width:27.9mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number MTC3528S3V3 1470-4659-ND 89T3624
Product Name MTC35 Series DC/DC Converter DC DC Converters Dc/dc Converter, 35W, 3.3V, 10A; Power Supply Approvals Xp Power
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter
Technology Switching Power Supply
Applications Instrumentation
Features Overload Protection
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail AC to DC 100-240V 60W 24V - PSD-A60W24 - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
2 suppliers
Microprocessor-ControlledElectronic Unit - EBS862 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -30 to 65 C (-22 to 149 F)
View Details
HeNe Laser Power Supply - LP6100P - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage; Laser Power Supply
Applications Helium Neon Lasers
Operating Temperature -5 to 60 C (23 to 140 F)
View Details