XP Power Industrial, DIN Rail Power Supplies JVA401500S24-DF

Description
DC/DC DIN RAIL SUPPLY 24V 40W
Request a Quote Datasheet
Description
DC/DC DIN RAIL SUPPLY 24V 40W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial, DIN Rail Power Supplies - 1470-4496-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
1470-4496-ND
Industrial, DIN Rail Power Supplies 1470-4496-ND
DC/DC DIN RAIL SUPPLY 24V 40W

DC/DC DIN RAIL SUPPLY 24V 40W

Buy Now Datasheet
Dc-Dc Converter, 24V, 1.67A; No. Of Outputs Xp Power - 43AC0037 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 24V, 1.67A; No. Of Outputs Xp Power
43AC0037
Dc-Dc Converter, 24V, 1.67A; No. Of Outputs Xp Power 43AC0037
DC-DC CONVERTER, 24V, 1.67A; No. of Outputs:1 Output; Output Power Max:40W; Output Voltage - Output 1:24V; Output Current - Output 1:1.67A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; OutputRoHS Compliant: Yes

DC-DC CONVERTER, 24V, 1.67A; No. of Outputs:1 Output; Output Power Max:40W; Output Voltage - Output 1:24V; Output Current - Output 1:1.67A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; OutputRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-4496-ND 43AC0037
Product Name Industrial, DIN Rail Power Supplies Dc-Dc Converter, 24V, 1.67A; No. Of Outputs Xp Power
Type 1 DC-DC Converter
Operating Temperature -40 to 70 C (-40 to 158 F)
DC Output Current 1.67 amps 1.67 amps
DC Input Voltage 200.0 to 1500.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG10-24-15Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Power Supply, ALNC 24VDC/AC - S3420D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Power Supplies - UNOTEC2405N - Powell Electronics, Inc.
Specs
DC Output Voltage 24.0 volts
DC Output Current 5 amps
View Details
Power supply unit - power supply unit - BARTEC
Specs
Operating Temperature -29 to 4 C (-20 to 40 F)
View Details