XP Power JTL40 Series DC/DC Converter JTL4024D12

Description
• 40 Watts • 4:1 Input Range • High Power Density • Single and Dual Outputs • High Efficiency - Up to 92% • 3 Year Warranty
Request a Quote Datasheet
Description
• 40 Watts • 4:1 Input Range • High Power Density • Single and Dual Outputs • High Efficiency - Up to 92% • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
JTL40 Series DC/DC Converter - JTL4024D12 - XP Power
Sunnyvale, CA, USA
JTL40 Series DC/DC Converter
JTL4024D12
JTL40 Series DC/DC Converter JTL4024D12
• 40 Watts • 4:1 Input Range • High Power Density • Single and Dual Outputs • High Efficiency - Up to 92% • 3 Year Warranty

• 40 Watts
• 4:1 Input Range
• High Power Density
• Single and Dual Outputs
• High Efficiency - Up to 92%
• 3 Year Warranty

Supplier's Site Datasheet
DC DC Converters - JTL4024D12-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
JTL4024D12-ND
DC DC Converters JTL4024D12-ND
Isolated Module DC DC Converter 2 Output 12V -12V 1.65A, 1.65A 9V - 36V Input

Isolated Module DC DC Converter 2 Output 12V -12V 1.65A, 1.65A 9V - 36V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - JTL4024D12 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
JTL4024D12
Power Supplies - Board Mount - DC DC Converters JTL4024D12
DC DC CONVERTER +/-12V 40W

DC DC CONVERTER +/-12V 40W

Supplier's Site
Dc-Dc Converter, Iso Pol, 2 O/p, 40W, 12V, -12V; Power Supply Approvals Xp Power - 79R9198 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 2 O/p, 40W, 12V, -12V; Power Supply Approvals Xp Power
79R9198
Dc-Dc Converter, Iso Pol, 2 O/p, 40W, 12V, -12V; Power Supply Approvals Xp Power 79R9198
DC-DC CONVERTER, ISO POL, 2 O/P, 40W, 12V, -12V; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:40W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:1.65A; Output Regulation:Regulated RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 2 O/P, 40W, 12V, -12V; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:40W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:1.65A; Output Regulation:Regulated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number JTL4024D12 JTL4024D12-ND JTL4024D12 79R9198
Product Name JTL40 Series DC/DC Converter DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, Iso Pol, 2 O/p, 40W, 12V, -12V; Power Supply Approvals Xp Power
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Technology Switching Power Supply Switching Power Supply
Form Factor Board Mount Board Mount Board Mount
Applications Instrumentation, Industrial ITE (Commercial)
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

DC Power Supply - QRD40-2 - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 80 watts
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details