XP Power DC DC Converters JTE0348S3V3

Description
Isolated Module DC DC Converter 1 Output 3.3V 900mA 18V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 3.3V 900mA 18V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-2941-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-2941-5-ND
DC DC Converters 1470-2941-5-ND
Isolated Module DC DC Converter 1 Output 3.3V 900mA 18V - 75V Input

Isolated Module DC DC Converter 1 Output 3.3V 900mA 18V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, 3.3V, 0.9A, Dip; Power Supply Approvals Xp Power - 44Y5678 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 3.3V, 0.9A, Dip; Power Supply Approvals Xp Power
44Y5678
Dc-Dc Converter, 3.3V, 0.9A, Dip; Power Supply Approvals Xp Power 44Y5678
DC-DC CONVERTER, 3.3V, 0.9A, DIP; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:900mA; Output Voltage - Output 2:-; Width:20.32mm RoHS Compliant: Yes

DC-DC CONVERTER, 3.3V, 0.9A, DIP; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:900mA; Output Voltage - Output 2:-; Width:20.32mm RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - JTE0348S3V3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
JTE0348S3V3
Power Supplies - Board Mount - DC DC Converters JTE0348S3V3
DC DC CONVERTER 3.3V 3W

DC DC CONVERTER 3.3V 3W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1470-2941-5-ND 44Y5678 JTE0348S3V3
Product Name DC DC Converters Dc-Dc Converter, 3.3V, 0.9A, Dip; Power Supply Approvals Xp Power Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
DC Output Current 0.9000 amps 0.9000 amps
DC Input Voltage 18.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
Bench Power Supplies - 1233561 - RS Components, Ltd.
Specs
Regulatory Compliance RoHS Compliant
DC Output Current 3 amps
Number of Outputs 4 #
View Details