XP Power Industrial, DIN Rail Power Supplies JVA401500S12-D

Description
DC/DC DIN RAIL SUPPLY 12V 40W
Request a Quote Datasheet
Description
DC/DC DIN RAIL SUPPLY 12V 40W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial, DIN Rail Power Supplies - 1470-4489-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
1470-4489-ND
Industrial, DIN Rail Power Supplies 1470-4489-ND
DC/DC DIN RAIL SUPPLY 12V 40W

DC/DC DIN RAIL SUPPLY 12V 40W

Buy Now Datasheet
Dc-Dc Converter, 12V, 3.33A; Power Supply Approvals Xp Power - 43AC1975 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 3.33A; Power Supply Approvals Xp Power
43AC1975
Dc-Dc Converter, 12V, 3.33A; Power Supply Approvals Xp Power 43AC1975
DC-DC CONVERTER, 12V, 3.33A; Power Supply Approvals:ITE; Input Ratio:8:1; Output Power Max:40W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:3.33A; Output Voltage - Output 2:-; Output Regulation:-RoHS Compliant: Yes

DC-DC CONVERTER, 12V, 3.33A; Power Supply Approvals:ITE; Input Ratio:8:1; Output Power Max:40W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:3.33A; Output Voltage - Output 2:-; Output Regulation:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-4489-ND 43AC1975
Product Name Industrial, DIN Rail Power Supplies Dc-Dc Converter, 12V, 3.33A; Power Supply Approvals Xp Power
Type 1 DC-DC Converter
Operating Temperature -40 to 70 C (-40 to 158 F)
DC Output Current 3.33 amps 3.33 amps
DC Input Voltage 200.0 to 1500.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Supply module Ex i - supply module ex i bcs3608ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details
AC DC Desktop, Wall Power Adapters - 237-1398-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers
Power Supply, ALN2 24VAC/DC - S3422D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details