XP Power Datasheets for DC-DC Converters

DC-DC converters accept DC input and provide regulated and/or isolated DC output in various applications including computer flash memory, telecommunications equipment, and process control systems.
DC-DC Converters: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11
Product Name Notes
• 400-2400 Watts • Extra Power Available at High Line • Configurable for Fast Time to Market • SEMI F47 Compliant • Flexible Series & Parallel Capability • 3 Year...
Features: 3 Pin SIP 3T Switching Regulator Wide Input Range Continuous Short-circuit Protection Pin Compatible with LM78MXX Efficiency up to 97% -40 °C to +85 °C Operating Temperature 3 Year...

<< Prev