XP Power MTC150 Series DC Power Supply MTC15028D12

Description
• 75-150 Watts • 10-40 VDC Input Range • Designed for Vetronic & Avionic Use • Magnetic Feedback Technology • -55 °C to +100 ºC Operation • 3 Year Warranty
Request a Quote Datasheet
Description
• 75-150 Watts • 10-40 VDC Input Range • Designed for Vetronic & Avionic Use • Magnetic Feedback Technology • -55 °C to +100 ºC Operation • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MTC150 Series DC Power Supply - MTC15028D12 - XP Power
Sunnyvale, CA, USA
MTC150 Series DC Power Supply
MTC15028D12
MTC150 Series DC Power Supply MTC15028D12
• 75-150 Watts • 10-40 VDC Input Range • Designed for Vetronic & Avionic Use • Magnetic Feedback Technology • -55 °C to +100 ºC Operation • 3 Year Warranty

• 75-150 Watts
• 10-40 VDC Input Range
• Designed for Vetronic & Avionic Use
• Magnetic Feedback Technology
• -55 °C to +100 ºC Operation
• 3 Year Warranty

Supplier's Site Datasheet
DC DC Converters - 1470-4648-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-4648-ND
DC DC Converters 1470-4648-ND
Isolated Module DC DC Converter 2 Output 12V -12V 6.25A, 6.25A 10V - 40V Input

Isolated Module DC DC Converter 2 Output 12V -12V 6.25A, 6.25A 10V - 40V Input

Buy Now Datasheet
Dc/dc Converter, 150W, +/-12V, 6.25A; Power Supply Approvals Xp Power - 82X2378 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Converter, 150W, +/-12V, 6.25A; Power Supply Approvals Xp Power
82X2378
Dc/dc Converter, 150W, +/-12V, 6.25A; Power Supply Approvals Xp Power 82X2378
DC/DC CONVERTER, 150W, +/-12V, 6.25A; Power Supply Approvals:-; Input Ratio:4:1; Output Power Max:150W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:6.25A; Output Voltage - Output 2:-12V; Width:- RoHS Compliant: Yes

DC/DC CONVERTER, 150W, +/-12V, 6.25A; Power Supply Approvals:-; Input Ratio:4:1; Output Power Max:150W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:6.25A; Output Voltage - Output 2:-12V; Width:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number MTC15028D12 1470-4648-ND 82X2378
Product Name MTC150 Series DC Power Supply DC DC Converters Dc/dc Converter, 150W, +/-12V, 6.25A; Power Supply Approvals Xp Power
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter
Technology Switching Power Supply
Applications Military
Features Remote Sense, Thermal Warning
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.2A - Switch mode power supply - 782A12302402 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
PS-24-MC2 Enclosed Power Supply - PS-24-MC2 - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
AC Input Voltage 220.0 to 230.0 volts
View Details
Current Source Power Unit - 4103C - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details