XP Power DC DC Converters P20P

Description
High Voltage - Non-Isolated Module DC DC Converter 1 Output 2000V 1µA 5V - 12V Input
Request a Quote Datasheet
Description
High Voltage - Non-Isolated Module DC DC Converter 1 Output 2000V 1µA 5V - 12V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-3300-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-3300-ND
DC DC Converters 1470-3300-ND
High Voltage - Non-Isolated Module DC DC Converter 1 Output 2000V 1µA 5V - 12V Input

High Voltage - Non-Isolated Module DC DC Converter 1 Output 2000V 1µA 5V - 12V Input

Buy Now Datasheet
Dc-Dc Converter, 1 O/p, 2Kv, 1Ua; High Voltage Power Supply Type Xp Power - 78Y6106 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 1 O/p, 2Kv, 1Ua; High Voltage Power Supply Type Xp Power
78Y6106
Dc-Dc Converter, 1 O/p, 2Kv, 1Ua; High Voltage Power Supply Type Xp Power 78Y6106
DC-DC CONVERTER, 1 O/P, 2KV, 1UA; High Voltage Power Supply Type:Regulated; Polarity:Positive Output; DC / DC Converter Output Type:Fixed, Adjustable; Power Rating:2mW; Output Current Max:1µA; Power Supply Mounting:Through Hole RoHS Compliant: Yes

DC-DC CONVERTER, 1 O/P, 2KV, 1UA; High Voltage Power Supply Type:Regulated; Polarity:Positive Output; DC / DC Converter Output Type:Fixed, Adjustable; Power Rating:2mW; Output Current Max:1µA; Power Supply Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet
Dc-Dc Converter, 1 O/p, 2Kv, 1Ua; Product Range Xp Power - 84Y6427 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 1 O/p, 2Kv, 1Ua; Product Range Xp Power
84Y6427
Dc-Dc Converter, 1 O/p, 2Kv, 1Ua; Product Range Xp Power 84Y6427
DC-DC CONVERTER, 1 O/P, 2KV, 1UA; Product Range:P Series; Output Power Max:2mW; Output Voltage Min:0V; Output Voltage Max:2kV; Output Current Max:1µA; Polarity:Positive Output; DC / DC Converter Output Type:Fixed, Adjustable; Input RoHS Compliant: NA

DC-DC CONVERTER, 1 O/P, 2KV, 1UA; Product Range:P Series; Output Power Max:2mW; Output Voltage Min:0V; Output Voltage Max:2kV; Output Current Max:1µA; Polarity:Positive Output; DC / DC Converter Output Type:Fixed, Adjustable; Input RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1470-3300-ND 78Y6106 84Y6427
Product Name DC DC Converters Dc-Dc Converter, 1 O/p, 2Kv, 1Ua; High Voltage Power Supply Type Xp Power Dc-Dc Converter, 1 O/p, 2Kv, 1Ua; Product Range Xp Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -10 to 70 C (14 to 158 F)
DC Input Voltage 5.0 to 12.0 volts
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-320W-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Power 320 watts
View Details
Power Supplies - 5000009379-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 0.3000 amps
View Details
Switching Power Supplies - 1227784 - RS Components, Ltd.
Specs
Operating Temperature -20 C (-4 F)
Regulatory Compliance RoHS Compliant
DC Output Voltage 24.0 volts
View Details