XP Power MTC30 Series DC Power Supply MTC3028S12

Description
• 5-35 Watts • 10-50 VDC Input Range • Designed For Vetronic & Avionic Use • Single & Dual Output Versions • -55 °C Operation Available • 3 Year Warranty
Request a Quote Datasheet
Description
• 5-35 Watts • 10-50 VDC Input Range • Designed For Vetronic & Avionic Use • Single & Dual Output Versions • -55 °C Operation Available • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MTC30 Series DC Power Supply - MTC3028S12 - XP Power
Sunnyvale, CA, USA
MTC30 Series DC Power Supply
MTC3028S12
MTC30 Series DC Power Supply MTC3028S12
• 5-35 Watts • 10-50 VDC Input Range • Designed For Vetronic & Avionic Use • Single & Dual Output Versions • -55 °C Operation Available • 3 Year Warranty

• 5-35 Watts
• 10-50 VDC Input Range
• Designed For Vetronic & Avionic Use
• Single & Dual Output Versions
• -55 °C Operation Available
• 3 Year Warranty

Supplier's Site Datasheet
DC DC Converters - MTC3028S12-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
MTC3028S12-ND
DC DC Converters MTC3028S12-ND
Isolated Module DC DC Converter 1 Output 12V 2.7A 15.5V - 40V Input

Isolated Module DC DC Converter 1 Output 12V 2.7A 15.5V - 40V Input

Buy Now Datasheet
Dc-Dc Converter, Iso Pol, 1 O/p, 32W, 2.7A, 12V; Power Supply Approvals Xp Power - 42M9876 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 32W, 2.7A, 12V; Power Supply Approvals Xp Power
42M9876
Dc-Dc Converter, Iso Pol, 1 O/p, 32W, 2.7A, 12V; Power Supply Approvals Xp Power 42M9876
DC-DC CONVERTER, ISO POL, 1 O/P, 32W, 2.7A, 12V; Power Supply Approvals:-; Input Ratio:3:1; Output Power Max:32W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:2.7A; Output Voltage - Output 2:- RoHS Compliant: No

DC-DC CONVERTER, ISO POL, 1 O/P, 32W, 2.7A, 12V; Power Supply Approvals:-; Input Ratio:3:1; Output Power Max:32W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:2.7A; Output Voltage - Output 2:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number MTC3028S12 MTC3028S12-ND 42M9876
Product Name MTC30 Series DC Power Supply DC DC Converters Dc-Dc Converter, Iso Pol, 1 O/p, 32W, 2.7A, 12V; Power Supply Approvals Xp Power
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter
Technology Switching Power Supply
Applications Military
Features Overtemperature Protection
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

UDP3303C 3Ch Classic-Series Programmable Linear DC Power Supply - UDP3303C - Uni-Trend US
Specs
Type DC Power Supply
Technology Linear Power Supply
DC Output Voltage 30.0 volts
View Details
TLD40 Series - 26 Watt (W) Max Constant Current Encapsulated DC/DC Switching Power Supplies - TLM4036DC-0350-10 - Triad Magnetics
Specs
Type DC-DC Converter
Technology Switching Power Supply
Operating Temperature -40 to 60 C (-40 to 140 F)
View Details
Programmable Switching DC Power Supply - SPS5041X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
PSH2-30-110 Bench-top Power Supply - PSH2-30-110 - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details