XP Power DC DC Converters JTL6048S05

Description
Isolated Module DC DC Converter 1 Output 5V 12A 18V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 5V 12A 18V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-3562-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-3562-ND
DC DC Converters 1470-3562-ND
Isolated Module DC DC Converter 1 Output 5V 12A 18V - 75V Input

Isolated Module DC DC Converter 1 Output 5V 12A 18V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, 5V, 12A; Power Supply Approvals Xp Power - 98Y4017 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 5V, 12A; Power Supply Approvals Xp Power
98Y4017
Dc-Dc Converter, 5V, 12A; Power Supply Approvals Xp Power 98Y4017
DC-DC CONVERTER, 5V, 12A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:60W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:12A; Output Voltage - Output 2:-; Isolation Voltage:1.6kV RoHS Compliant: Yes

DC-DC CONVERTER, 5V, 12A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:60W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:12A; Output Voltage - Output 2:-; Isolation Voltage:1.6kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-3562-ND 98Y4017
Product Name DC DC Converters Dc-Dc Converter, 5V, 12A; Power Supply Approvals Xp Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 12 amps 12 amps
DC Input Voltage 18.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Induction Power Supply - TFD - Inductotherm Group
Specs
Type DC Power System
Applications Instrumentation, Heating
DC Output Power 50000 to 600000 watts
View Details
DC-DC Converter Non Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 12.5 volts
View Details
Power Supply - 304955 - Radwell International
Yaskawa America, Inc. - Motion Division
View Details
Power Supplies - 5000008900-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 20 amps
View Details