XP Power MTC50 Series DC/DC Converter MTC5028S28

Description
• 35-150 Watts • 10-40 VDC Input Range • Designed for Vetronic & Avionic Use • Magnetic Feedback Technology • -55 °C to +100 ºC Operation • 3 Year Warranty
Request a Quote Datasheet
Description
• 35-150 Watts • 10-40 VDC Input Range • Designed for Vetronic & Avionic Use • Magnetic Feedback Technology • -55 °C to +100 ºC Operation • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MTC50 Series DC/DC Converter - MTC5028S28 - XP Power
Sunnyvale, CA, USA
MTC50 Series DC/DC Converter
MTC5028S28
MTC50 Series DC/DC Converter MTC5028S28
• 35-150 Watts • 10-40 VDC Input Range • Designed for Vetronic & Avionic Use • Magnetic Feedback Technology • -55 °C to +100 ºC Operation • 3 Year Warranty

• 35-150 Watts
• 10-40 VDC Input Range
• Designed for Vetronic & Avionic Use
• Magnetic Feedback Technology
• -55 °C to +100 ºC Operation
• 3 Year Warranty

Supplier's Site Datasheet
DC DC Converters - 1470-4663-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-4663-ND
DC DC Converters 1470-4663-ND
Isolated Module DC DC Converter 1 Output 28V 1.8A 10V - 40V Input

Isolated Module DC DC Converter 1 Output 28V 1.8A 10V - 40V Input

Buy Now Datasheet
Dc/dc Converter, 50W, 28V, 1.8A; Power Supply Approvals Xp Power - 39T3906 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Converter, 50W, 28V, 1.8A; Power Supply Approvals Xp Power
39T3906
Dc/dc Converter, 50W, 28V, 1.8A; Power Supply Approvals Xp Power 39T3906
DC/DC CONVERTER, 50W, 28V, 1.8A; Power Supply Approvals:-; Input Ratio:4:1; Output Power Max:50W; No. of Outputs:1 Output; Output Voltage - Output 1:28V; Output Current - Output 1:1.8A; Output Voltage - Output 2:-; Width:36.8mm RoHS Compliant: Yes

DC/DC CONVERTER, 50W, 28V, 1.8A; Power Supply Approvals:-; Input Ratio:4:1; Output Power Max:50W; No. of Outputs:1 Output; Output Voltage - Output 1:28V; Output Current - Output 1:1.8A; Output Voltage - Output 2:-; Width:36.8mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number MTC5028S28 1470-4663-ND 39T3906
Product Name MTC50 Series DC/DC Converter DC DC Converters Dc/dc Converter, 50W, 28V, 1.8A; Power Supply Approvals Xp Power
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter
Technology Switching Power Supply
Applications Instrumentation
Features Overload Protection
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Power / 4U Programmable DC Power - ea-psb-11000-80-4u-27435 - TPS Elektronik GmbH
Specs
AC Output Voltage 0.0 to 1000.0 volts
AC Output Current 0.0 to 80 amps
DC Output Voltage 0.0 to 1000.0 volts
View Details
Microprocessor-ControlledElectronic Unit - EBS862 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -30 to 65 C (-22 to 149 F)
View Details
Space Products - ARA2803R3S - Micross Components, Inc.
Micross Components, Inc.
Specs
Type DC-DC Converter
Applications Space Products
Operating Temperature 85 C (185 F)
View Details
Power Supplies - 5000005338-SE - TE Connectivity
Specs
DC Output Voltage 12.0 volts
DC Output Current 0.4200 amps
View Details