XP Power MTF Series DC Power Supply MTF50

Description
• 50 Watt Filter Module • Wide Input Voltage Range 10-50 VDC • Active Surge Protection • Max Output Power 50 W • Wide Temperature Range -55 °C to +100 °C • 3 Year Warranty
Datasheet
Description
• 50 Watt Filter Module • Wide Input Voltage Range 10-50 VDC • Active Surge Protection • Max Output Power 50 W • Wide Temperature Range -55 °C to +100 °C • 3 Year Warranty
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MTF Series DC Power Supply - MTF50 - XP Power
Sunnyvale, CA, USA
MTF Series DC Power Supply
MTF50
MTF Series DC Power Supply MTF50
• 50 Watt Filter Module • Wide Input Voltage Range 10-50 VDC • Active Surge Protection • Max Output Power 50 W • Wide Temperature Range -55 °C to +100 °C • 3 Year Warranty

• 50 Watt Filter Module
• Wide Input Voltage Range 10-50 VDC
• Active Surge Protection
• Max Output Power 50 W
• Wide Temperature Range -55 °C to +100 °C
• 3 Year Warranty

Supplier's Site Datasheet
Filter Module, Military Grade, 50Vdc; Power Supply Approvals Xp Power - 43M0033 - Newark, An Avnet Company
Chicago, IL, United States
Filter Module, Military Grade, 50Vdc; Power Supply Approvals Xp Power
43M0033
Filter Module, Military Grade, 50Vdc; Power Supply Approvals Xp Power 43M0033
FILTER MODULE, MILITARY GRADE, 50VDC; Power Supply Approvals:-; Input Ratio:3:1; Output Power Max:50W; No. of Outputs:1 Output; Output Voltage - Output 1:-; Output Current - Output 1:-; Output Voltage - Output 2:-; Width:1.57mm RoHS Compliant: No

FILTER MODULE, MILITARY GRADE, 50VDC; Power Supply Approvals:-; Input Ratio:3:1; Output Power Max:50W; No. of Outputs:1 Output; Output Voltage - Output 1:-; Output Current - Output 1:-; Output Voltage - Output 2:-; Width:1.57mm RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  XP Power Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number MTF50 43M0033
Product Name MTF Series DC Power Supply Filter Module, Military Grade, 50Vdc; Power Supply Approvals Xp Power
Type DC-DC Converter
Technology Switching Power Supply
Applications Military
Features Active Surge Protection
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
3590-Series - 3590-1A20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
Switching Power Supplies - 1227688 - RS Components, Ltd.
Specs
Form Factor Board Mount
Operating Temperature -40 C (-40 F)
Regulatory Compliance RoHS Compliant
View Details