XP Power DC DC Converters JTL6048S15

Description
Isolated Module DC DC Converter 1 Output 15V 4A 18V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 15V 4A 18V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-3564-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-3564-ND
DC DC Converters 1470-3564-ND
Isolated Module DC DC Converter 1 Output 15V 4A 18V - 75V Input

Isolated Module DC DC Converter 1 Output 15V 4A 18V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, 15V, 4A; Power Supply Approvals Xp Power - 98Y4019 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 15V, 4A; Power Supply Approvals Xp Power
98Y4019
Dc-Dc Converter, 15V, 4A; Power Supply Approvals Xp Power 98Y4019
DC-DC CONVERTER, 15V, 4A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:60W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:4A; Output Voltage - Output 2:-; Isolation Voltage:1.6kV RoHS Compliant: Yes

DC-DC CONVERTER, 15V, 4A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:60W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:4A; Output Voltage - Output 2:-; Isolation Voltage:1.6kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-3564-ND 98Y4019
Product Name DC DC Converters Dc-Dc Converter, 15V, 4A; Power Supply Approvals Xp Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 4 amps 4 amps
DC Input Voltage 18.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details
AWSP100 Series 100 Watt Single Output Enclosed Switching Power Supplies - AWSP100-12 - Triad Magnetics
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature 0 to 60 C (32 to 140 F)
View Details
4 suppliers