XP Power Industrial, DIN Rail Power Supplies JVA401500S24-D

Description
DC/DC DIN RAIL SUPPLY 24V 40W
Request a Quote Datasheet
Description
DC/DC DIN RAIL SUPPLY 24V 40W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial, DIN Rail Power Supplies - 1470-4495-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
1470-4495-ND
Industrial, DIN Rail Power Supplies 1470-4495-ND
DC/DC DIN RAIL SUPPLY 24V 40W

DC/DC DIN RAIL SUPPLY 24V 40W

Buy Now Datasheet
Dc-Dc Converter, 24V, 1.67A; Power Supply Approvals Xp Power - 43AC1981 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 24V, 1.67A; Power Supply Approvals Xp Power
43AC1981
Dc-Dc Converter, 24V, 1.67A; Power Supply Approvals Xp Power 43AC1981
DC-DC CONVERTER, 24V, 1.67A; Power Supply Approvals:ITE; Input Ratio:8:1; Output Power Max:40W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:1.67A; Output Voltage - Output 2:-; Output Regulation:-RoHS Compliant: Yes

DC-DC CONVERTER, 24V, 1.67A; Power Supply Approvals:ITE; Input Ratio:8:1; Output Power Max:40W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:1.67A; Output Voltage - Output 2:-; Output Regulation:-RoHS Compliant: Yes

Supplier's Site Datasheet
Dc-Dc Converter, 24V, 1.67A; No. Of Outputs Xp Power - 43AC0036 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 24V, 1.67A; No. Of Outputs Xp Power
43AC0036
Dc-Dc Converter, 24V, 1.67A; No. Of Outputs Xp Power 43AC0036
DC-DC CONVERTER, 24V, 1.67A; No. of Outputs:1 Output; Output Power Max:40W; Output Voltage - Output 1:24V; Output Current - Output 1:1.67A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; OutputRoHS Compliant: Yes

DC-DC CONVERTER, 24V, 1.67A; No. of Outputs:1 Output; Output Power Max:40W; Output Voltage - Output 1:24V; Output Current - Output 1:1.67A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; OutputRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-4495-ND 43AC1981
Product Name Industrial, DIN Rail Power Supplies Dc-Dc Converter, 24V, 1.67A; Power Supply Approvals Xp Power
Type 1 DC-DC Converter
Operating Temperature -40 to 70 C (-40 to 158 F)
DC Output Current 1.67 amps 1.67 amps
DC Input Voltage 200.0 to 1500.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Power / 4U Programmable DC Power - ea-psb-10500-180-4u-27433 - TPS Elektronik GmbH
Specs
AC Output Voltage 0.0 to 500.0 volts
AC Output Current 0.0 to 180 amps
DC Output Voltage 0.0 to 500.0 volts
View Details
Microprocessor-ControlledElectronic Unit - EAS822 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 85 C (-13 to 185 F)
View Details
Space Products - ARE10015D - Micross Components, Inc.
Micross Components, Inc.
Specs
Type DC-DC Converter
Applications Space Products
Operating Temperature 85 C (185 F)
View Details
Power Supplies - 5000005338-SE - TE Connectivity
Specs
DC Output Voltage 12.0 volts
DC Output Current 0.4200 amps
View Details