XP Power Dc-Dc Converter, Led Driver, 2-56V, Wire-Lead; Power Supply Approvals Xp Power LDU5660S600-WD

Description
DC-DC CONVERTER, LED DRIVER, 2-56V, WIRE-LEAD; Power Supply Approvals:-; Product Range:LDU56 Series; Output Power Max:33.6W; Output Voltage Max:56V; Output Current:600mA; Dimming Control Type:PWM; DC / DC Converter Mounting:Panel RoHS Compliant: Yes
Datasheet
Description
DC-DC CONVERTER, LED DRIVER, 2-56V, WIRE-LEAD; Power Supply Approvals:-; Product Range:LDU56 Series; Output Power Max:33.6W; Output Voltage Max:56V; Output Current:600mA; Dimming Control Type:PWM; DC / DC Converter Mounting:Panel RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc-Dc Converter, Led Driver, 2-56V, Wire-Lead; Power Supply Approvals Xp Power - 29X2258 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Led Driver, 2-56V, Wire-Lead; Power Supply Approvals Xp Power
29X2258
Dc-Dc Converter, Led Driver, 2-56V, Wire-Lead; Power Supply Approvals Xp Power 29X2258
DC-DC CONVERTER, LED DRIVER, 2-56V, WIRE-LEAD; Power Supply Approvals:-; Product Range:LDU56 Series; Output Power Max:33.6W; Output Voltage Max:56V; Output Current:600mA; Dimming Control Type:PWM; DC / DC Converter Mounting:Panel RoHS Compliant: Yes

DC-DC CONVERTER, LED DRIVER, 2-56V, WIRE-LEAD; Power Supply Approvals:-; Product Range:LDU56 Series; Output Power Max:33.6W; Output Voltage Max:56V; Output Current:600mA; Dimming Control Type:PWM; DC / DC Converter Mounting:Panel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 29X2258
Product Name Dc-Dc Converter, Led Driver, 2-56V, Wire-Lead; Power Supply Approvals Xp Power
Type DC-DC Converter
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Supply - SDR-120-48 - Volktek Corporation
Specs
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 2.5 amps
View Details
PST2-24-220 Enclosed Power Supply - PST2-24-220 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 2 amps
View Details