XP Power JTL30 Series DC/DC Converter JTL3024S05

Description
• 30 Watts • 4:1 Input Range • High Power Density • Single, Dual and Triple Outputs • High Efficiency - Up to 91% • 3 Year Warranty
Request a Quote Datasheet
Description
• 30 Watts • 4:1 Input Range • High Power Density • Single, Dual and Triple Outputs • High Efficiency - Up to 91% • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
JTL30 Series DC/DC Converter - JTL3024S05 - XP Power
Sunnyvale, CA, USA
JTL30 Series DC/DC Converter
JTL3024S05
JTL30 Series DC/DC Converter JTL3024S05
• 30 Watts • 4:1 Input Range • High Power Density • Single, Dual and Triple Outputs • High Efficiency - Up to 91% • 3 Year Warranty

• 30 Watts
• 4:1 Input Range
• High Power Density
• Single, Dual and Triple Outputs
• High Efficiency - Up to 91%
• 3 Year Warranty

Supplier's Site Datasheet
DC DC Converters - 1470-2121-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-2121-5-ND
DC DC Converters 1470-2121-5-ND
Isolated Module DC DC Converter 1 Output 5V 6A 9V - 36V Input

Isolated Module DC DC Converter 1 Output 5V 6A 9V - 36V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - JTL3024S05 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
JTL3024S05
Power Supplies - Board Mount - DC DC Converters JTL3024S05
DC DC CONVERTER 5V 30W

DC DC CONVERTER 5V 30W

Supplier's Site
Isolated Board Mount Dc/dc Converter, Dip, Fixed, Through Hole, 30 W, 5 V, 6 A Rohs Compliant Xp Power - 35R0812 - Newark, An Avnet Company
Chicago, IL, United States
Isolated Board Mount Dc/dc Converter, Dip, Fixed, Through Hole, 30 W, 5 V, 6 A Rohs Compliant Xp Power
35R0812
Isolated Board Mount Dc/dc Converter, Dip, Fixed, Through Hole, 30 W, 5 V, 6 A Rohs Compliant Xp Power 35R0812
Isolated Board Mount DC/DC Converter, DIP, Fixed, Through Hole, 30 W, 5 V, 6 A RoHS Compliant: Yes

Isolated Board Mount DC/DC Converter, DIP, Fixed, Through Hole, 30 W, 5 V, 6 A RoHS Compliant: Yes

Supplier's Site
Dc-Dc Converter, Iso Pol, 1 O/p, 30W, 6A, 5V; Power Supply Approvals Xp Power - 52R2884 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 30W, 6A, 5V; Power Supply Approvals Xp Power
52R2884
Dc-Dc Converter, Iso Pol, 1 O/p, 30W, 6A, 5V; Power Supply Approvals Xp Power 52R2884
DC-DC CONVERTER, ISO POL, 1 O/P, 30W, 6A, 5V; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:30W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:6A; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 30W, 6A, 5V; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:30W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:6A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies Power Supplies
Product Number JTL3024S05 1470-2121-5-ND JTL3024S05 35R0812 52R2884
Product Name JTL30 Series DC/DC Converter DC DC Converters Power Supplies - Board Mount - DC DC Converters Isolated Board Mount Dc/dc Converter, Dip, Fixed, Through Hole, 30 W, 5 V, 6 A Rohs Compliant Xp Power Dc-Dc Converter, Iso Pol, 1 O/p, 30W, 6A, 5V; Power Supply Approvals Xp Power
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter DC-DC Converter DC-DC Converter
Technology Switching Power Supply Switching Power Supply
Form Factor Board Mount Board Mount Board Mount
Applications Instrumentation, Industrial ITE (Commercial)
Operating Temperature -40 to 75 C (-40 to 167 F) -40 to 75 C (-40 to 167 F) -40 to 75 C (-40 to 167 F)
Unlock Full Specs
to access all available technical data

Similar Products

CRT Power Supply - CRS180G60 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation, CRT Displays
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Programmable Power / 3U Programmable DC Power - ea-psb-10750-40-3u-27452 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 750.0 volts
AC Output Current 0.0 to 40 amps
View Details