XP Power DC DC Converters JTR1048S05

Description
Isolated Module DC DC Converter 1 Output 5V 2A 18V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 5V 2A 18V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-4884-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-4884-ND
DC DC Converters 1470-4884-ND
Isolated Module DC DC Converter 1 Output 5V 2A 18V - 75V Input

Isolated Module DC DC Converter 1 Output 5V 2A 18V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, 5V, 2A; Power Supply Approvals Xp Power - 07AH2505 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 5V, 2A; Power Supply Approvals Xp Power
07AH2505
Dc-Dc Converter, 5V, 2A; Power Supply Approvals Xp Power 07AH2505
DC-DC CONVERTER, 5V, 2A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:10W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:2A; Output Voltage - Output 2:-; Output Current - Output 2:-RoHS Compliant: Yes

DC-DC CONVERTER, 5V, 2A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:10W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:2A; Output Voltage - Output 2:-; Output Current - Output 2:-RoHS Compliant: Yes

Supplier's Site Datasheet
Dc-Dc Converter, 5V, 2A; No. Of Outputs Xp Power - 34AH0893 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 5V, 2A; No. Of Outputs Xp Power
34AH0893
Dc-Dc Converter, 5V, 2A; No. Of Outputs Xp Power 34AH0893
DC-DC CONVERTER, 5V, 2A; No. of Outputs:1 Output; Output Power Max:10W; Output Voltage - Output 1:5V; Output Current - Output 1:2A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; Output CurrentRoHS Compliant: Yes

DC-DC CONVERTER, 5V, 2A; No. of Outputs:1 Output; Output Power Max:10W; Output Voltage - Output 1:5V; Output Current - Output 1:2A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; Output CurrentRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-4884-ND 07AH2505
Product Name DC DC Converters Dc-Dc Converter, 5V, 2A; Power Supply Approvals Xp Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 88 C (-40 to 190 F)
DC Output Current 2 amps 2 amps
Unlock Full Specs
to access all available technical data

Similar Products

PST4-24-220 Enclosed Power Supply - PST4-24-220 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 4 amps
View Details
300, 350, 450W Isolated PCB mount DC-DC converters - PAH350S-48-12 - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature -40 to 100 C (-40 to 212 F)
DC Output Voltage 12.0 volts
View Details