Isolated Module DC DC Converter 2 Output 15V -15V 330mA, 330mA 9V - 36V Input
DC-DC CONVERTER, 2 O/P, 10W; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:10W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:330mA; Output Voltage - Output 2:-15V; Width:25.4mm RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | 1470-3464-ND | 85Y2896 |
| Product Name | DC DC Converters | Dc-Dc Converter, 2 O/p, 10W; Power Supply Approvals Xp Power |
| Type | DC-DC Converter; 1 | DC-DC Converter |
| Form Factor | Board Mount | |
| Operating Temperature | -40 to 100 C (-40 to 212 F) | |
| DC Output Current | 0.3300 amps | 0.3300 amps |
| DC Input Voltage | 9.0 to 36.0 volts |