XP Power JTL30 Series DC/DC Converter JTL3048T0315

Description
• 30 Watts • 4:1 Input Range • High Power Density • Single, Dual and Triple Outputs • High Efficiency - Up to 91% • 3 Year Warranty
Request a Quote Datasheet
Description
• 30 Watts • 4:1 Input Range • High Power Density • Single, Dual and Triple Outputs • High Efficiency - Up to 91% • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
JTL30 Series DC/DC Converter - JTL3048T0315 - XP Power
Sunnyvale, CA, USA
JTL30 Series DC/DC Converter
JTL3048T0315
JTL30 Series DC/DC Converter JTL3048T0315
• 30 Watts • 4:1 Input Range • High Power Density • Single, Dual and Triple Outputs • High Efficiency - Up to 91% • 3 Year Warranty

• 30 Watts
• 4:1 Input Range
• High Power Density
• Single, Dual and Triple Outputs
• High Efficiency - Up to 91%
• 3 Year Warranty

Supplier's Site Datasheet
DC DC Converters - JTL3048T0315-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
JTL3048T0315-ND
DC DC Converters JTL3048T0315-ND
Isolated Module DC DC Converter 3 Output 3.3V 15V -15V 5A, 330mA, 330mA 18V - 75V Input

Isolated Module DC DC Converter 3 Output 3.3V 15V -15V 5A, 330mA, 330mA 18V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, Iso Pol, 3 O/p, 30W, 3.3V, 15V, -15V; Power Supply Approvals Xp Power - 52R2900 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 3 O/p, 30W, 3.3V, 15V, -15V; Power Supply Approvals Xp Power
52R2900
Dc-Dc Converter, Iso Pol, 3 O/p, 30W, 3.3V, 15V, -15V; Power Supply Approvals Xp Power 52R2900
DC-DC CONVERTER, ISO POL, 3 O/P, 30W, 3.3V, 15V, -15V; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:30W; No. of Outputs:3 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:5A; Isolation Voltage:1.6kV RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 3 O/P, 30W, 3.3V, 15V, -15V; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:30W; No. of Outputs:3 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:5A; Isolation Voltage:1.6kV RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - JTL3048T0315 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
JTL3048T0315
Power Supplies - Board Mount - DC DC Converters JTL3048T0315
DC DC CONVERTER 3.3V +/-15V 30W

DC DC CONVERTER 3.3V +/-15V 30W

Supplier's Site

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number JTL3048T0315 JTL3048T0315-ND 52R2900 JTL3048T0315
Product Name JTL30 Series DC/DC Converter DC DC Converters Dc-Dc Converter, Iso Pol, 3 O/p, 30W, 3.3V, 15V, -15V; Power Supply Approvals Xp Power Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Technology Switching Power Supply Switching Power Supply
Form Factor Board Mount Board Mount Board Mount
Applications Instrumentation, Industrial ITE (Commercial)
Operating Temperature -40 to 75 C (-40 to 167 F) -40 to 75 C (-40 to 167 F) -40 to 75 C (-40 to 167 F)
Unlock Full Specs
to access all available technical data

Similar Products

PSH5-30-220 Bench-top Power Supply - PSH5-30-220 - Placid Industries
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details
DINRail mount DC-DC converters - DPX15-48WS5P1 - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 85 to 95 C (185 to 203 F)
DC Output Voltage 5.1 volts
View Details