XP Power MTC30 Series DC Power Supply MTC3028S28

Description
• 5-35 Watts • 10-50 VDC Input Range • Designed For Vetronic & Avionic Use • Single & Dual Output Versions • -55 °C Operation Available • 3 Year Warranty
Request a Quote
Description
• 5-35 Watts • 10-50 VDC Input Range • Designed For Vetronic & Avionic Use • Single & Dual Output Versions • -55 °C Operation Available • 3 Year Warranty
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MTC3028S28 is a DC power supply from the MTC30 Series by XP Power, designed to operate within an input voltage range of 15.5 to 40.0 VDC, with a transient input capability of up to 50 VDC for short durations. This model provides a nominal output voltage of 28.0 VDC and can deliver a maximum output power of 35 W. It features no minimum load requirement and offers line and load regulation of ±1% of the nominal output voltage. The power supply includes several protection features such as overvoltage protection (110-120% of Vout), overcurrent protection (105-150% at nominal input), and short circuit protection with a trip and restart mechanism. The operating temperature range is from -40 °C to +100 °C, with an extended range option available down to -55 °C. The unit is designed for high reliability in demanding environments, meeting various military standards including MIL-STD 461 and MIL-STD 1275. With a switching frequency of approximately 450 kHz and a power density of 14.5 W/in², the MTC3028S28 is suitable for applications in vetronic and avionic systems. It also features a maximum capacitive load of 300 µF at startup and a startup time of less than 100 ms. The product is backed by a three-year warranty, making it a robust choice for engineers seeking a reliable power supply solution.

Datasheet Summary
Powered by GS/AI

The MTC3028S28 is a DC power supply from the MTC30 Series by XP Power, designed to operate within an input voltage range of 15.5 to 40.0 VDC, with a transient input capability of up to 50 VDC for short durations. This model provides a nominal output voltage of 28.0 VDC and can deliver a maximum output power of 35 W. It features no minimum load requirement and offers line and load regulation of ±1% of the nominal output voltage. The power supply includes several protection features such as overvoltage protection (110-120% of Vout), overcurrent protection (105-150% at nominal input), and short circuit protection with a trip and restart mechanism. The operating temperature range is from -40 °C to +100 °C, with an extended range option available down to -55 °C. The unit is designed for high reliability in demanding environments, meeting various military standards including MIL-STD 461 and MIL-STD 1275. With a switching frequency of approximately 450 kHz and a power density of 14.5 W/in², the MTC3028S28 is suitable for applications in vetronic and avionic systems. It also features a maximum capacitive load of 300 µF at startup and a startup time of less than 100 ms. The product is backed by a three-year warranty, making it a robust choice for engineers seeking a reliable power supply solution.

Suppliers

Company
Product
Description
Supplier Links
MTC30 Series DC Power Supply - MTC3028S28 - XP Power
Sunnyvale, CA, USA
MTC30 Series DC Power Supply
MTC3028S28
MTC30 Series DC Power Supply MTC3028S28
• 5-35 Watts • 10-50 VDC Input Range • Designed For Vetronic & Avionic Use • Single & Dual Output Versions • -55 °C Operation Available • 3 Year Warranty

• 5-35 Watts
• 10-50 VDC Input Range
• Designed For Vetronic & Avionic Use
• Single & Dual Output Versions
• -55 °C Operation Available
• 3 Year Warranty

Supplier's Site Datasheet
DC DC Converters - MTC3028S28-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
MTC3028S28-ND
DC DC Converters MTC3028S28-ND
Isolated Module DC DC Converter 1 Output 28V 1.25A 15.5V - 40V Input

Isolated Module DC DC Converter 1 Output 28V 1.25A 15.5V - 40V Input

Buy Now Datasheet
Dc-Dc Converter, Iso Pol, 1 O/p, 35W, 1.25A, 28V; Power Supply Approvals Xp Power - 66M8355 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 35W, 1.25A, 28V; Power Supply Approvals Xp Power
66M8355
Dc-Dc Converter, Iso Pol, 1 O/p, 35W, 1.25A, 28V; Power Supply Approvals Xp Power 66M8355
DC-DC CONVERTER, ISO POL, 1 O/P, 35W, 1.25A, 28V; Power Supply Approvals:-; Input Ratio:3:1; Output Power Max:35W; No. of Outputs:1 Output; Output Voltage - Output 1:28V; Output Current - Output 1:1.25A; Output Voltage - Output 2:- RoHS Compliant: No

DC-DC CONVERTER, ISO POL, 1 O/P, 35W, 1.25A, 28V; Power Supply Approvals:-; Input Ratio:3:1; Output Power Max:35W; No. of Outputs:1 Output; Output Voltage - Output 1:28V; Output Current - Output 1:1.25A; Output Voltage - Output 2:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number MTC3028S28 MTC3028S28-ND 66M8355
Product Name MTC30 Series DC Power Supply DC DC Converters Dc-Dc Converter, Iso Pol, 1 O/p, 35W, 1.25A, 28V; Power Supply Approvals Xp Power
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter
Technology Switching Power Supply
Applications Military
Features Overtemperature Protection
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data