XP Power MTH100 Series Hold Up Module MTH100

Description
• 100 Watts • Designed for Extended Hold Up Applications • 80% Less Hold Up Capacitance Required • Reduces System Size and Weight • 10 A Output Current • 3 Year Warranty EMC and Safety Conducted Emissions EN55022 Conducted Level B. MIL-STD-461E/F, CE101 & CE102 Immunity MIL-STD-1275A/B/C/D Conducted Susceptibilty MIL-STD-461E/F, CS101, CS114, CS115 & CS116
Datasheet
Description
• 100 Watts • Designed for Extended Hold Up Applications • 80% Less Hold Up Capacitance Required • Reduces System Size and Weight • 10 A Output Current • 3 Year Warranty EMC and Safety Conducted Emissions EN55022 Conducted Level B. MIL-STD-461E/F, CE101 & CE102 Immunity MIL-STD-1275A/B/C/D Conducted Susceptibilty MIL-STD-461E/F, CS101, CS114, CS115 & CS116
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MTH100 Series Hold Up Module - MTH100 - XP Power
Sunnyvale, CA, USA
MTH100 Series Hold Up Module
MTH100
MTH100 Series Hold Up Module MTH100
• 100 Watts • Designed for Extended Hold Up Applications • 80% Less Hold Up Capacitance Required • Reduces System Size and Weight • 10 A Output Current • 3 Year Warranty EMC and Safety Conducted Emissions EN55022 Conducted Level B. MIL-STD-461E/F, CE101 & CE102 Immunity MIL-STD-1275A/B/C/D Conducted Susceptibilty MIL-STD-461E/F, CS101, CS114, CS115 & CS116

• 100 Watts
• Designed for Extended Hold Up Applications
• 80% Less Hold Up Capacitance Required
• Reduces System Size and Weight
• 10 A Output Current
• 3 Year Warranty


EMC and Safety
Conducted EmissionsEN55022 Conducted Level B. MIL-STD-461E/F, CE101 & CE102
ImmunityMIL-STD-1275A/B/C/D
Conducted SusceptibiltyMIL-STD-461E/F, CS101, CS114, CS115 & CS116
Supplier's Site Datasheet
Dc-Dc Converter, 40V, 10A, 100W; Power Supply Approvals Xp Power - 94T4935 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 40V, 10A, 100W; Power Supply Approvals Xp Power
94T4935
Dc-Dc Converter, 40V, 10A, 100W; Power Supply Approvals Xp Power 94T4935
DC-DC CONVERTER, 40V, 10A, 100W; Power Supply Approvals:-; Input Ratio:4:1; Output Power Max:100W; No. of Outputs:1 Output; Output Voltage - Output 1:-; Output Current - Output 1:10A; Output Voltage - Output 2:-; Output Regulation:- RoHS Compliant: Yes

DC-DC CONVERTER, 40V, 10A, 100W; Power Supply Approvals:-; Input Ratio:4:1; Output Power Max:100W; No. of Outputs:1 Output; Output Voltage - Output 1:-; Output Current - Output 1:10A; Output Voltage - Output 2:-; Output Regulation:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number MTH100 94T4935
Product Name MTH100 Series Hold Up Module Dc-Dc Converter, 40V, 10A, 100W; Power Supply Approvals Xp Power
Type DC-DC Converter DC-DC Converter
Technology Switching Power Supply
Applications Instrumentation, Military
Operating Temperature -40 to 100 C (-40 to 212 F)
DC Output Current 10 amps 10 amps
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.25 - Switch mode power supply - 782512302482 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
PSH3-30-110 Bench-top Power Supply - PSH3-30-110 - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details
Current Source Power Unit - 4114B1 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
DC Power Supply - XT30-2 - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 60 watts
View Details