XP Power JTF10 Series DC/DC Converter JTF1048S3V3

Description
• 8-12 Watts • Wide 4:1 Input Range • Operating Temperature -40 ºC to +105 ºC • Single & Dual Outputs • Standard Remote On/Off • 3 Year Warranty
Request a Quote Datasheet
Description
• 8-12 Watts • Wide 4:1 Input Range • Operating Temperature -40 ºC to +105 ºC • Single & Dual Outputs • Standard Remote On/Off • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
JTF10 Series DC/DC Converter - JTF1048S3V3 - XP Power
Sunnyvale, CA, USA
JTF10 Series DC/DC Converter
JTF1048S3V3
JTF10 Series DC/DC Converter JTF1048S3V3
• 8-12 Watts • Wide 4:1 Input Range • Operating Temperature -40 ºC to +105 ºC • Single & Dual Outputs • Standard Remote On/Off • 3 Year Warranty

• 8-12 Watts
• Wide 4:1 Input Range
• Operating Temperature -40 ºC to +105 ºC
• Single & Dual Outputs
• Standard Remote On/Off
• 3 Year Warranty

Supplier's Site Datasheet
DC DC Converters - JTF1048S3V3-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
JTF1048S3V3-ND
DC DC Converters JTF1048S3V3-ND
Isolated Module DC DC Converter 1 Output 3.3V 2.7A 18V - 75V Input

Isolated Module DC DC Converter 1 Output 3.3V 2.7A 18V - 75V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - JTF1048S3V3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
JTF1048S3V3
Power Supplies - Board Mount - DC DC Converters JTF1048S3V3
DC DC CONVERTER 3.3V 10W

DC DC CONVERTER 3.3V 10W

Supplier's Site
Dc-Dc Converter, Iso Pol, 1 O/p, 10W, 2.7A, 3.3V; Power Supply Approvals Xp Power - 24T5318 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 10W, 2.7A, 3.3V; Power Supply Approvals Xp Power
24T5318
Dc-Dc Converter, Iso Pol, 1 O/p, 10W, 2.7A, 3.3V; Power Supply Approvals Xp Power 24T5318
DC-DC CONVERTER, ISO POL, 1 O/P, 10W, 2.7A, 3.3V; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:10W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:2.7A; Output Voltage - Output 2:-RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 10W, 2.7A, 3.3V; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:10W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:2.7A; Output Voltage - Output 2:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number JTF1048S3V3 JTF1048S3V3-ND JTF1048S3V3 24T5318
Product Name JTF10 Series DC/DC Converter DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, Iso Pol, 1 O/p, 10W, 2.7A, 3.3V; Power Supply Approvals Xp Power
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Technology Switching Power Supply Switching Power Supply
Form Factor Board Mount Board Mount Board Mount
Applications Instrumentation, Industrial ITE (Commercial)
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC EQUALIZER MIL -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.0 volts
View Details
TLD40 Series - 26 Watt (W) Max Constant Current Encapsulated DC/DC Switching Power Supplies - TLM4036DC-1000-10 - Triad Magnetics
Specs
Type DC-DC Converter
Technology Switching Power Supply
Operating Temperature -40 to 60 C (-40 to 140 F)
View Details