XP Power JTK20 Series DC/DC Converter JTK2048D12

Description
20W dc-dc converter, 1x1 inch
Request a Quote Datasheet
Description
20W dc-dc converter, 1x1 inch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
JTK20 Series DC/DC Converter - JTK2048D12 - XP Power
Sunnyvale, CA, USA
JTK20 Series DC/DC Converter
JTK2048D12
JTK20 Series DC/DC Converter JTK2048D12
20W dc-dc converter, 1x1 inch

20W dc-dc converter, 1x1 inch

Supplier's Site Datasheet
DC DC Converters - JTK2048D12-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
JTK2048D12-ND
DC DC Converters JTK2048D12-ND
Isolated Module DC DC Converter 2 Output 12V -12V 833mA 18V - 75V Input

Isolated Module DC DC Converter 2 Output 12V -12V 833mA 18V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, Iso Pol, 2 O/p, 20W, 12V, -12V; Power Supply Approvals Xp Power - 24T5325 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 2 O/p, 20W, 12V, -12V; Power Supply Approvals Xp Power
24T5325
Dc-Dc Converter, Iso Pol, 2 O/p, 20W, 12V, -12V; Power Supply Approvals Xp Power 24T5325
DC-DC CONVERTER, ISO POL, 2 O/P, 20W, 12V, -12V; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:20W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:833mA; Output Regulation:Regulated RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 2 O/P, 20W, 12V, -12V; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:20W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:833mA; Output Regulation:Regulated RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - JTK2048D12 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
JTK2048D12
Power Supplies - Board Mount - DC DC Converters JTK2048D12
DC DC CONVERTER +/-12V 20W

DC DC CONVERTER +/-12V 20W

Supplier's Site

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number JTK2048D12 JTK2048D12-ND 24T5325 JTK2048D12
Product Name JTK20 Series DC/DC Converter DC DC Converters Dc-Dc Converter, Iso Pol, 2 O/p, 20W, 12V, -12V; Power Supply Approvals Xp Power Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Technology Switching Power Supply Switching Power Supply
Applications Instrumentation ITE (Commercial)
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
DC Output Voltage -12.0 to 12.0 volts 12.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Portable X-Ray Power Supply - XRS040N100 - Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation
Operating Temperature -10 to 50 C (14 to 122 F)
View Details
Programmable Power / 4U Programmable DC Power - ea-elr-10200-420-4u-27141 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 200.0 volts
AC Output Current 0.0 to 420 amps
View Details