• 30 Watts
• 4:1 Input Range
• High Power Density
• Single, Dual and Triple Outputs
• High Efficiency - Up to 91%
• 3 Year Warranty
Isolated Module DC DC Converter 3 Output 3.3V 15V -15V 5A, 330mA, 330mA 9V - 36V Input
DC-DC CONVERTER, ISO POL, 3 O/P, 30W, 3.3V, 15V, -15V; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:30W; No. of Outputs:3 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:5A; Isolation Voltage:1.6kV RoHS Compliant: Yes
DC DC CONVERTER 3.3V +/-15V 30W
| XP Power | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | JTL3024T0315 | JTL3024T0315-ND | 52R2889 | JTL3024T0315 |
| Product Name | JTL30 Series DC/DC Converter | DC DC Converters | Dc-Dc Converter, Iso Pol, 3 O/p, 30W, 3.3V, 15V, -15V; Power Supply Approvals Xp Power | Power Supplies - Board Mount - DC DC Converters |
| Type | DC-DC Converter | DC-DC Converter; 1 | DC-DC Converter | DC-DC Converter |
| Technology | Switching Power Supply | Switching Power Supply | ||
| Form Factor | Board Mount | Board Mount | Board Mount | |
| Applications | Instrumentation, Industrial | ITE (Commercial) | ||
| Operating Temperature | -40 to 75 C (-40 to 167 F) | -40 to 75 C (-40 to 167 F) | -40 to 75 C (-40 to 167 F) |