XP Power JTL30 Series DC/DC Converter JTL3048D05

Description
• 30 Watts • 4:1 Input Range • High Power Density • Single, Dual and Triple Outputs • High Efficiency - Up to 91% • 3 Year Warranty
Request a Quote
Description
• 30 Watts • 4:1 Input Range • High Power Density • Single, Dual and Triple Outputs • High Efficiency - Up to 91% • 3 Year Warranty
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The JTL30 series DC-DC converter from Xp Power features a compact design with dimensions of 50.8 x 25.4 x 10.16 mm and provides dual outputs of 5V and -5V, each capable of delivering up to 3A, totaling a maximum output power of 30W. It operates within a wide input voltage range of 9 to 36VDC and offers 1.6kVDC isolation between input and output. The device is designed for a temperature range of -40°C to +75°C, with full power available up to +50°C. It includes a remote on/off feature and allows for output voltage adjustment of ±10% for single outputs. The converter is suitable for various applications, including industrial electronics and robotics, and is compliant with safety standards such as CE and UKCA.

Datasheet Summary
Powered by GS/AI

The JTL30 series DC-DC converter from Xp Power features a compact design with dimensions of 50.8 x 25.4 x 10.16 mm and provides dual outputs of 5V and -5V, each capable of delivering up to 3A, totaling a maximum output power of 30W. It operates within a wide input voltage range of 9 to 36VDC and offers 1.6kVDC isolation between input and output. The device is designed for a temperature range of -40°C to +75°C, with full power available up to +50°C. It includes a remote on/off feature and allows for output voltage adjustment of ±10% for single outputs. The converter is suitable for various applications, including industrial electronics and robotics, and is compliant with safety standards such as CE and UKCA.

Suppliers

Company
Product
Description
Supplier Links
JTL30 Series DC/DC Converter - JTL3048D05 - XP Power
Sunnyvale, CA, USA
JTL30 Series DC/DC Converter
JTL3048D05
JTL30 Series DC/DC Converter JTL3048D05
• 30 Watts • 4:1 Input Range • High Power Density • Single, Dual and Triple Outputs • High Efficiency - Up to 91% • 3 Year Warranty

• 30 Watts
• 4:1 Input Range
• High Power Density
• Single, Dual and Triple Outputs
• High Efficiency - Up to 91%
• 3 Year Warranty

Supplier's Site Datasheet
DC DC Converters - JTL3048D05-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
JTL3048D05-ND
DC DC Converters JTL3048D05-ND
Isolated Module DC DC Converter 2 Output 5V -5V 3A, 3A 18V - 75V Input

Isolated Module DC DC Converter 2 Output 5V -5V 3A, 3A 18V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, Iso Pol, 2 O/p, 30W, 3A, 3A, 5V, -5V; Power Supply Approvals Xp Power - 52R2892 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 2 O/p, 30W, 3A, 3A, 5V, -5V; Power Supply Approvals Xp Power
52R2892
Dc-Dc Converter, Iso Pol, 2 O/p, 30W, 3A, 3A, 5V, -5V; Power Supply Approvals Xp Power 52R2892
DC-DC CONVERTER, ISO POL, 2 O/P, 30W, 3A, 3A, 5V, -5V; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:30W; No. of Outputs:2 Output; Output Voltage - Output 1:5V; Output Current - Output 1:3A; Isolation Voltage:1.6kV RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 2 O/P, 30W, 3A, 3A, 5V, -5V; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:30W; No. of Outputs:2 Output; Output Voltage - Output 1:5V; Output Current - Output 1:3A; Isolation Voltage:1.6kV RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - JTL3048D05 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
JTL3048D05
Power Supplies - Board Mount - DC DC Converters JTL3048D05
DC DC CONVERTER +/-5V 30W

DC DC CONVERTER +/-5V 30W

Supplier's Site

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number JTL3048D05 JTL3048D05-ND 52R2892 JTL3048D05
Product Name JTL30 Series DC/DC Converter DC DC Converters Dc-Dc Converter, Iso Pol, 2 O/p, 30W, 3A, 3A, 5V, -5V; Power Supply Approvals Xp Power Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Technology Switching Power Supply Switching Power Supply
Form Factor Board Mount Board Mount Board Mount
Applications Instrumentation, Industrial ITE (Commercial)
Operating Temperature -40 to 75 C (-40 to 167 F) -40 to 75 C (-40 to 167 F) -40 to 75 C (-40 to 167 F)
Unlock Full Specs
to access all available technical data

Similar Products

PS-12-M Open Power Supply - PS-12-M - Placid Industries
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 12.0 volts
View Details
1.5 - 30W DC-DC Converters - CCG6-24-15Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details