XP Power DC-DC Converters JWE0648S12

Description
Regulated Single & Dual Output Ultra Wide 4:1 Input Range DIP16 Package 1500 VDC Isolation Operating Temperature -40 °C to +105 °C Full Power to +75 °C ITE Safety Approvals High Power Density Metal Case 3 Year Warranty
Request a Quote Datasheet
Description
Regulated Single & Dual Output Ultra Wide 4:1 Input Range DIP16 Package 1500 VDC Isolation Operating Temperature -40 °C to +105 °C Full Power to +75 °C ITE Safety Approvals High Power Density Metal Case 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converters - JWE0648S12 - XP Power
Sunnyvale, CA, USA
DC-DC Converters
JWE0648S12
DC-DC Converters JWE0648S12
Regulated Single & Dual Output Ultra Wide 4:1 Input Range DIP16 Package 1500 VDC Isolation Operating Temperature -40 °C to +105 °C Full Power to +75 °C ITE Safety Approvals High Power Density Metal Case 3 Year Warranty
  • Regulated Single & Dual Output
  • Ultra Wide 4:1 Input Range
  • DIP16 Package
  • 1500 VDC Isolation
  • Operating Temperature -40 °C to +105 °C
  • Full Power to +75 °C
  • ITE Safety Approvals
  • High Power Density
  • Metal Case
  • 3 Year Warranty
Supplier's Site Datasheet
DC DC Converters - 1470-4070-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-4070-ND
DC DC Converters 1470-4070-ND
Isolated Module DC DC Converter 1 Output 12V 500mA 18V - 75V Input

Isolated Module DC DC Converter 1 Output 12V 500mA 18V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, 12V, 0.5A; Power Supply Approvals Xp Power - 15AC8354 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 0.5A; Power Supply Approvals Xp Power
15AC8354
Dc-Dc Converter, 12V, 0.5A; Power Supply Approvals Xp Power 15AC8354
DC-DC CONVERTER, 12V, 0.5A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:6W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:500mA; Output Voltage - Output 2:-; Width:13.7mm RoHS Compliant: Yes

DC-DC CONVERTER, 12V, 0.5A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:6W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:500mA; Output Voltage - Output 2:-; Width:13.7mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number JWE0648S12 1470-4070-ND 15AC8354
Product Name DC-DC Converters DC DC Converters Dc-Dc Converter, 12V, 0.5A; Power Supply Approvals Xp Power
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount
Applications Instrumentation
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
DC Output Voltage 12.0 volts 12.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

UDP6942B 360W DC Switching Power Supply 60V/15A - UDP6942B - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 60.0 volts
View Details
AC DC Desktop, Wall Power Adapters - 237-2143-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 45 C (32 to 113 F)
View Details
3 suppliers
Programmable Switching DC Power Supply - SPS5042X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
PS-12-2 Open Power Supply - PS-12-2 - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 12.0 volts
View Details