XP Power JTL30 Series DC/DC Converter JTL3024T0515

Description
• 30 Watts • 4:1 Input Range • High Power Density • Single, Dual and Triple Outputs • High Efficiency - Up to 91% • 3 Year Warranty
Request a Quote Datasheet
Description
• 30 Watts • 4:1 Input Range • High Power Density • Single, Dual and Triple Outputs • High Efficiency - Up to 91% • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
JTL30 Series DC/DC Converter - JTL3024T0515 - XP Power
Sunnyvale, CA, USA
JTL30 Series DC/DC Converter
JTL3024T0515
JTL30 Series DC/DC Converter JTL3024T0515
• 30 Watts • 4:1 Input Range • High Power Density • Single, Dual and Triple Outputs • High Efficiency - Up to 91% • 3 Year Warranty

• 30 Watts
• 4:1 Input Range
• High Power Density
• Single, Dual and Triple Outputs
• High Efficiency - Up to 91%
• 3 Year Warranty

Supplier's Site Datasheet
DC DC Converters - JTL3024T0515-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
JTL3024T0515-ND
DC DC Converters JTL3024T0515-ND
Isolated Module DC DC Converter 3 Output 5V 15V -15V 4A, 330mA, 330mA 9V - 36V Input

Isolated Module DC DC Converter 3 Output 5V 15V -15V 4A, 330mA, 330mA 9V - 36V Input

Buy Now Datasheet
Dc-Dc Conv, Iso Pol, 3 O/p, 30W, 5V, 15V; Power Supply Approvals Xp Power - 52R2891 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Conv, Iso Pol, 3 O/p, 30W, 5V, 15V; Power Supply Approvals Xp Power
52R2891
Dc-Dc Conv, Iso Pol, 3 O/p, 30W, 5V, 15V; Power Supply Approvals Xp Power 52R2891
DC-DC CONV, ISO POL, 3 O/P, 30W, 5V, 15V; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:30W; No. of Outputs:3 Output; Output Voltage - Output 1:5V; Output Current - Output 1:4A; Output Voltage - Output 2:15V RoHS Compliant: Yes

DC-DC CONV, ISO POL, 3 O/P, 30W, 5V, 15V; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:30W; No. of Outputs:3 Output; Output Voltage - Output 1:5V; Output Current - Output 1:4A; Output Voltage - Output 2:15V RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - JTL3024T0515 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
JTL3024T0515
Power Supplies - Board Mount - DC DC Converters JTL3024T0515
DC DC CONVERTER 5V +/-15V 30W

DC DC CONVERTER 5V +/-15V 30W

Supplier's Site

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number JTL3024T0515 JTL3024T0515-ND 52R2891 JTL3024T0515
Product Name JTL30 Series DC/DC Converter DC DC Converters Dc-Dc Conv, Iso Pol, 3 O/p, 30W, 5V, 15V; Power Supply Approvals Xp Power Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Technology Switching Power Supply Switching Power Supply
Form Factor Board Mount Board Mount Board Mount
Applications Instrumentation, Industrial ITE (Commercial)
Operating Temperature -40 to 75 C (-40 to 167 F) -40 to 75 C (-40 to 167 F) -40 to 75 C (-40 to 167 F)
Unlock Full Specs
to access all available technical data

Similar Products

PS-12-MC Enclosed Power Supply - PS-12-MC - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 12.0 volts
AC Input Voltage 110.0 volts
View Details
1.5 - 30W DC-DC Converters - CCG10-24-05Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details