XP Power MTC75 Series DC Power Supply MTC7528S12

Description
• 75-150 Watts • 10-40 VDC Input Range • Designed for Vetronic & Avionic Use • Magnetic Feedback Technology • -55 °C to +100 ºC Operation • 3 Year Warranty
Request a Quote Datasheet
Description
• 75-150 Watts • 10-40 VDC Input Range • Designed for Vetronic & Avionic Use • Magnetic Feedback Technology • -55 °C to +100 ºC Operation • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MTC75 Series DC Power Supply - MTC7528S12 - XP Power
Sunnyvale, CA, USA
MTC75 Series DC Power Supply
MTC7528S12
MTC75 Series DC Power Supply MTC7528S12
• 75-150 Watts • 10-40 VDC Input Range • Designed for Vetronic & Avionic Use • Magnetic Feedback Technology • -55 °C to +100 ºC Operation • 3 Year Warranty

• 75-150 Watts
• 10-40 VDC Input Range
• Designed for Vetronic & Avionic Use
• Magnetic Feedback Technology
• -55 °C to +100 ºC Operation
• 3 Year Warranty

Supplier's Site Datasheet
DC DC Converters - 1470-4668-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-4668-ND
DC DC Converters 1470-4668-ND
Isolated Module DC DC Converter 1 Output 12V 6.25A 10V - 40V Input

Isolated Module DC DC Converter 1 Output 12V 6.25A 10V - 40V Input

Buy Now Datasheet
Dc/dc Converter, 75W, 12V, 6.25A; Power Supply Approvals Xp Power - 25R4041 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Converter, 75W, 12V, 6.25A; Power Supply Approvals Xp Power
25R4041
Dc/dc Converter, 75W, 12V, 6.25A; Power Supply Approvals Xp Power 25R4041
DC/DC CONVERTER, 75W, 12V, 6.25A; Power Supply Approvals:-; Input Ratio:4:1; Output Power Max:75W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:6.25A; Output Voltage - Output 2:-; Width:57.9mm RoHS Compliant: Yes

DC/DC CONVERTER, 75W, 12V, 6.25A; Power Supply Approvals:-; Input Ratio:4:1; Output Power Max:75W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:6.25A; Output Voltage - Output 2:-; Width:57.9mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number MTC7528S12 1470-4668-ND 25R4041
Product Name MTC75 Series DC Power Supply DC DC Converters Dc/dc Converter, 75W, 12V, 6.25A; Power Supply Approvals Xp Power
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter
Technology Switching Power Supply
Applications Military
Features Remote Sense, Thermal Warning
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Current Source Power Unit - 4114B1 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
Bench Power Supplies - 1026100 - RS Components, Ltd.
Specs
Regulatory Compliance RoHS Compliant
DC Output Voltage 750.0 volts
DC Output Current 4 amps
View Details
LFS50A Series Low Noise AC/DC Supply (10mV@50W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
PSH5-30-220 Bench-top Power Supply - PSH5-30-220 - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details