XP Power MTF Series DC Power Supply MTF50-LT

Description
• 50 Watt Filter Module • Wide Input Voltage Range 10-50 VDC • Active Surge Protection • Max Output Power 50 W • Wide Temperature Range -55 °C to +100 °C • 3 Year Warranty
Datasheet
Description
• 50 Watt Filter Module • Wide Input Voltage Range 10-50 VDC • Active Surge Protection • Max Output Power 50 W • Wide Temperature Range -55 °C to +100 °C • 3 Year Warranty
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MTF Series DC Power Supply - MTF50-LT - XP Power
Sunnyvale, CA, USA
MTF Series DC Power Supply
MTF50-LT
MTF Series DC Power Supply MTF50-LT
• 50 Watt Filter Module • Wide Input Voltage Range 10-50 VDC • Active Surge Protection • Max Output Power 50 W • Wide Temperature Range -55 °C to +100 °C • 3 Year Warranty

• 50 Watt Filter Module
• Wide Input Voltage Range 10-50 VDC
• Active Surge Protection
• Max Output Power 50 W
• Wide Temperature Range -55 °C to +100 °C
• 3 Year Warranty

Supplier's Site Datasheet
Filter Module, Military Grade, 50Vdc; Power Supply Approvals Xp Power - 31M3220 - Newark, An Avnet Company
Chicago, IL, United States
Filter Module, Military Grade, 50Vdc; Power Supply Approvals Xp Power
31M3220
Filter Module, Military Grade, 50Vdc; Power Supply Approvals Xp Power 31M3220
FILTER MODULE, MILITARY GRADE, 50VDC; Power Supply Approvals:-; Input Ratio:3:1; Output Power Max:50W; No. of Outputs:1 Output; Output Voltage - Output 1:-; Output Current - Output 1:-; Output Voltage - Output 2:-; Width:1.57mm RoHS Compliant: No

FILTER MODULE, MILITARY GRADE, 50VDC; Power Supply Approvals:-; Input Ratio:3:1; Output Power Max:50W; No. of Outputs:1 Output; Output Voltage - Output 1:-; Output Current - Output 1:-; Output Voltage - Output 2:-; Width:1.57mm RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  XP Power Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number MTF50-LT 31M3220
Product Name MTF Series DC Power Supply Filter Module, Military Grade, 50Vdc; Power Supply Approvals Xp Power
Type DC-DC Converter
Technology Switching Power Supply
Applications Military
Features Active Surge Protection
Operating Temperature -55 to 85 C (-67 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
HPZ-Series - HP001ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 1000.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details
Switching Power Supplies - 1227637 - RS Components, Ltd.
Specs
Type Medical Power Supply
Operating Temperature -20 C (-4 F)
Regulatory Compliance RoHS Compliant
View Details