XP Power DC DC Converters JTE0324S12-H

Description
Isolated Module DC DC Converter 1 Output 12V 250mA 9V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 12V 250mA 9V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - JTE0324S12-H-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
JTE0324S12-H-ND
DC DC Converters JTE0324S12-H-ND
Isolated Module DC DC Converter 1 Output 12V 250mA 9V - 36V Input

Isolated Module DC DC Converter 1 Output 12V 250mA 9V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, 12V, 0.25A, Dip; Power Supply Approvals Xp Power - 44Y5653 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 0.25A, Dip; Power Supply Approvals Xp Power
44Y5653
Dc-Dc Converter, 12V, 0.25A, Dip; Power Supply Approvals Xp Power 44Y5653
DC-DC CONVERTER, 12V, 0.25A, DIP; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:250mA; Output Voltage - Output 2:-; Width:20.32mm RoHS Compliant: Yes

DC-DC CONVERTER, 12V, 0.25A, DIP; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:250mA; Output Voltage - Output 2:-; Width:20.32mm RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - JTE0324S12-H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
JTE0324S12-H
Power Supplies - Board Mount - DC DC Converters JTE0324S12-H
DC DC CONVERTER 12V 3W

DC DC CONVERTER 12V 3W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number JTE0324S12-H-ND 44Y5653 JTE0324S12-H
Product Name DC DC Converters Dc-Dc Converter, 12V, 0.25A, Dip; Power Supply Approvals Xp Power Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
DC Output Current 0.2500 amps 0.2500 amps
DC Input Voltage 9.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC Source - CW801P - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type AC Power Source
View Details
DC-DC Converter Non Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.5 volts
View Details
AC DC Desktop, Wall Power Adapters - 237-1429-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers