XP Power JTF08 Series DC/DC Converter JTF0848D15

Description
• 8-12 Watts • Wide 4:1 Input Range • Operating Temperature -40 ºC to +105 ºC • Single & Dual Outputs • Standard Remote On/Off • 3 Year Warranty
Request a Quote Datasheet
Description
• 8-12 Watts • Wide 4:1 Input Range • Operating Temperature -40 ºC to +105 ºC • Single & Dual Outputs • Standard Remote On/Off • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
JTF08 Series DC/DC Converter - JTF0848D15 - XP Power
Sunnyvale, CA, USA
JTF08 Series DC/DC Converter
JTF0848D15
JTF08 Series DC/DC Converter JTF0848D15
• 8-12 Watts • Wide 4:1 Input Range • Operating Temperature -40 ºC to +105 ºC • Single & Dual Outputs • Standard Remote On/Off • 3 Year Warranty

• 8-12 Watts
• Wide 4:1 Input Range
• Operating Temperature -40 ºC to +105 ºC
• Single & Dual Outputs
• Standard Remote On/Off
• 3 Year Warranty

Supplier's Site Datasheet
DC DC Converters - JTF0848D15-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
JTF0848D15-ND
DC DC Converters JTF0848D15-ND
Isolated Module DC DC Converter 2 Output 15V -15V 265mA, 265mA 18V - 75V Input

Isolated Module DC DC Converter 2 Output 15V -15V 265mA, 265mA 18V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, Iso Pol, 2 O/p, 8W, 15V, -15V; Power Supply Approvals Xp Power - 99R4341 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 2 O/p, 8W, 15V, -15V; Power Supply Approvals Xp Power
99R4341
Dc-Dc Converter, Iso Pol, 2 O/p, 8W, 15V, -15V; Power Supply Approvals Xp Power 99R4341
DC-DC CONVERTER, ISO POL, 2 O/P, 8W, 15V, -15V; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:8W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:265mA; Output Voltage - Output 2:-15VRoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 2 O/P, 8W, 15V, -15V; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:8W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:265mA; Output Voltage - Output 2:-15VRoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - JTF0848D15 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
JTF0848D15
Power Supplies - Board Mount - DC DC Converters JTF0848D15
DC DC CONVERTER +/-15V 8W

DC DC CONVERTER +/-15V 8W

Supplier's Site

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number JTF0848D15 JTF0848D15-ND 99R4341 JTF0848D15
Product Name JTF08 Series DC/DC Converter DC DC Converters Dc-Dc Converter, Iso Pol, 2 O/p, 8W, 15V, -15V; Power Supply Approvals Xp Power Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Technology Switching Power Supply Switching Power Supply
Form Factor Board Mount Board Mount Board Mount
Applications Instrumentation, Industrial ITE (Commercial)
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

CRT Power Supply - CRS180G60 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation, CRT Displays
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Programmable Power / 4U Programmable DC Power - hea7000-ea-psb-11500-60-4u-wc-30000w-32219 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 1500.0 volts
AC Output Current 0.0 to 60 amps
View Details