XP Power DC DC Converters JWK1024S24

Description
Isolated Module DC DC Converter 1 Output 24V 410mA 9V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 24V 410mA 9V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-3461-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-3461-ND
DC DC Converters 1470-3461-ND
Isolated Module DC DC Converter 1 Output 24V 410mA 9V - 36V Input

Isolated Module DC DC Converter 1 Output 24V 410mA 9V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, 24V, 0.41A; Power Supply Approvals Xp Power - 85Y2900 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 24V, 0.41A; Power Supply Approvals Xp Power
85Y2900
Dc-Dc Converter, 24V, 0.41A; Power Supply Approvals Xp Power 85Y2900
DC-DC CONVERTER, 24V, 0.41A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:10W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:410mA; Output Voltage - Output 2:-; Width:25.4mm RoHS Compliant: Yes

DC-DC CONVERTER, 24V, 0.41A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:10W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:410mA; Output Voltage - Output 2:-; Width:25.4mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-3461-ND 85Y2900
Product Name DC DC Converters Dc-Dc Converter, 24V, 0.41A; Power Supply Approvals Xp Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 100 C (-40 to 212 F)
DC Output Current 0.4100 amps 0.4100 amps
DC Input Voltage 9.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS15-24-12D/DIN - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 12.0 volts
View Details
Programmable Power Supply, ALTP 24VDC/AC - S3424D - Fargo Controls, Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Industrial, DIN Rail Power Supplies - 1920-AKKUTEC2403VDS-ND - DigiKey
Specs
Type DC Power Supply; 1
Operating Temperature -10 to 50 C (14 to 122 F)
DC Output Current 3 amps
View Details
Universal supply module - universal supply module bcs3600ex ni - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details