XP Power DC-DC Converter JWL4024S05

Description
40 Watts Regulated Single & Dual Output Wide 4:1 Input Range 2” x 1” Package 1500 VDC Isolation Operating Temperature -40 °C to +105 °C ITE Safety Approvals Remote On/Off High Power Density Optional Heatsink Six-sided Metal Case 3 Year Warranty
Request a Quote Datasheet
Description
40 Watts Regulated Single & Dual Output Wide 4:1 Input Range 2” x 1” Package 1500 VDC Isolation Operating Temperature -40 °C to +105 °C ITE Safety Approvals Remote On/Off High Power Density Optional Heatsink Six-sided Metal Case 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converter - JWL4024S05 - XP Power
Sunnyvale, CA, USA
DC-DC Converter
JWL4024S05
DC-DC Converter JWL4024S05
40 Watts Regulated Single & Dual Output Wide 4:1 Input Range 2” x 1” Package 1500 VDC Isolation Operating Temperature -40 °C to +105 °C ITE Safety Approvals Remote On/Off High Power Density Optional Heatsink Six-sided Metal Case 3 Year Warranty

40 Watts

  • Regulated Single & Dual Output
  • Wide 4:1 Input Range
  • 2” x 1” Package
  • 1500 VDC Isolation
  • Operating Temperature -40 °C to +105 °C
  • ITE Safety Approvals
  • Remote On/Off
  • High Power Density
  • Optional Heatsink
  • Six-sided Metal Case
  • 3 Year Warranty
Supplier's Site Datasheet
DC DC Converters - 1470-3398-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-3398-ND
DC DC Converters 1470-3398-ND
Isolated Module DC DC Converter 1 Output 5V 8A 9V - 36V Input

Isolated Module DC DC Converter 1 Output 5V 8A 9V - 36V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - JWL4024S05 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
JWL4024S05
Power Supplies - Board Mount - DC DC Converters JWL4024S05
DC DC CONVERTER 5V 40W

DC DC CONVERTER 5V 40W

Supplier's Site
Dc-Dc Converter, 5V, 8A; No. Of Outputs Xp Power - 05AC8511 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 5V, 8A; No. Of Outputs Xp Power
05AC8511
Dc-Dc Converter, 5V, 8A; No. Of Outputs Xp Power 05AC8511
DC-DC CONVERTER, 5V, 8A; No. of Outputs:1 Output; Output Power Max:40W; Output Voltage - Output 1:5V; Output Current - Output 1:8A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; Output CurrentRoHS Compliant: Yes

DC-DC CONVERTER, 5V, 8A; No. of Outputs:1 Output; Output Power Max:40W; Output Voltage - Output 1:5V; Output Current - Output 1:8A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; Output CurrentRoHS Compliant: Yes

Supplier's Site
Dc-Dc Converter, 5V, 8A; Power Supply Approvals Xp Power - 78Y4500 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 5V, 8A; Power Supply Approvals Xp Power
78Y4500
Dc-Dc Converter, 5V, 8A; Power Supply Approvals Xp Power 78Y4500
DC-DC CONVERTER, 5V, 8A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:40W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:8A; Output Voltage - Output 2:-; Output Current - Output 2:-RoHS Compliant: Yes

DC-DC CONVERTER, 5V, 8A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:40W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:8A; Output Voltage - Output 2:-; Output Current - Output 2:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number JWL4024S05 1470-3398-ND JWL4024S05 05AC8511
Product Name DC-DC Converter DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, 5V, 8A; No. Of Outputs Xp Power
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount Board Mount
Applications Instrumentation ITE (Commercial)
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
DC Output Voltage 5.0 volts 5.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS-24-M2 Open Power Supply - PS-24-M2 - Placid Industries
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 24.0 volts
View Details
85W - 120W Harsh Environment Quarter Brick Converters - HQA2W120W240V - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 115 C (-40 to 239 F)
View Details