XP Power MTC15 Series DC Power Supply MTC1528D12-LT

Description
• 5-35 Watts • 10-50 VDC Input Range • Designed For Vetronic & Avionic Use • Single & Dual Output Versions • -55 °C Operation Available • 3 Year Warranty
Description
• 5-35 Watts • 10-50 VDC Input Range • Designed For Vetronic & Avionic Use • Single & Dual Output Versions • -55 °C Operation Available • 3 Year Warranty
Datasheet
Datasheet Summary
Powered by GS/AI

The MTC1528D12-LT is a DC power supply from the MTC15 Series by XP Power, designed for applications requiring reliable power in challenging environments. It operates within an input voltage range of 15.5 to 40.0 VDC and can handle transient inputs of up to 50 VDC for short durations. This model provides a dual output of ±12 VDC with a maximum output power of 15 W. Key features include no minimum load requirement, line and load regulation of ±1%, and an output ripple and noise specification of ,â§75 mV pk-pk for outputs ,â§5 V and 1% pk-pk for outputs >5 V. The power supply includes overvoltage protection, overcurrent protection, and short circuit protection, ensuring safe operation. The MTC1528D12-LT is rated for operation in extreme temperatures from -55 °C to +100 °C and is suitable for vetronic and avionic applications. It meets various military standards, including MIL-STD 461 and MIL-STD 1275, making it a robust choice for demanding applications. The device features a high efficiency and a compact design, with a power density of 24.4 W/in².

Datasheet Summary
Powered by GS/AI

The MTC1528D12-LT is a DC power supply from the MTC15 Series by XP Power, designed for applications requiring reliable power in challenging environments. It operates within an input voltage range of 15.5 to 40.0 VDC and can handle transient inputs of up to 50 VDC for short durations. This model provides a dual output of ±12 VDC with a maximum output power of 15 W. Key features include no minimum load requirement, line and load regulation of ±1%, and an output ripple and noise specification of ,â§75 mV pk-pk for outputs ,â§5 V and 1% pk-pk for outputs >5 V. The power supply includes overvoltage protection, overcurrent protection, and short circuit protection, ensuring safe operation. The MTC1528D12-LT is rated for operation in extreme temperatures from -55 °C to +100 °C and is suitable for vetronic and avionic applications. It meets various military standards, including MIL-STD 461 and MIL-STD 1275, making it a robust choice for demanding applications. The device features a high efficiency and a compact design, with a power density of 24.4 W/in².

Suppliers

Company
Product
Description
Supplier Links
MTC15 Series DC Power Supply - MTC1528D12-LT - XP Power
Sunnyvale, CA, USA
MTC15 Series DC Power Supply
MTC1528D12-LT
MTC15 Series DC Power Supply MTC1528D12-LT
• 5-35 Watts • 10-50 VDC Input Range • Designed For Vetronic & Avionic Use • Single & Dual Output Versions • -55 °C Operation Available • 3 Year Warranty

• 5-35 Watts
• 10-50 VDC Input Range
• Designed For Vetronic & Avionic Use
• Single & Dual Output Versions
• -55 °C Operation Available
• 3 Year Warranty

Supplier's Site Datasheet

Technical Specifications

  XP Power
Product Category Power Supplies
Product Number MTC1528D12-LT
Product Name MTC15 Series DC Power Supply
Type DC-DC Converter
Technology Switching Power Supply
Applications Military
Features Overtemperature Protection
Operating Temperature -55 to 100 C (-67 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Universal supply module - universal supply module bcs3608ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details
AC AC Wall Power Adapters - WAU240-500-S-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature -10 to 50 C (14 to 122 F)
View Details
Power Supply, ALN2 110/220VAC - S3423D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details