XP Power DC DC Converters JWK2548S15

Description
Isolated Module DC DC Converter 1 Output 15V 1.67A 18V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 15V 1.67A 18V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-3482-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-3482-ND
DC DC Converters 1470-3482-ND
Isolated Module DC DC Converter 1 Output 15V 1.67A 18V - 75V Input

Isolated Module DC DC Converter 1 Output 15V 1.67A 18V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, 15V, 1.67A; Power Supply Approvals Xp Power - 85Y2920 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 15V, 1.67A; Power Supply Approvals Xp Power
85Y2920
Dc-Dc Converter, 15V, 1.67A; Power Supply Approvals Xp Power 85Y2920
DC-DC CONVERTER, 15V, 1.67A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:25W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:1.67A; Output Voltage - Output 2:-; Width:25.4mm RoHS Compliant: Yes

DC-DC CONVERTER, 15V, 1.67A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:25W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:1.67A; Output Voltage - Output 2:-; Width:25.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-3482-ND 85Y2920
Product Name DC DC Converters Dc-Dc Converter, 15V, 1.67A; Power Supply Approvals Xp Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 105 C (-40 to 221 F)
DC Output Current 1.67 amps 1.67 amps
DC Input Voltage 18.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ac/dc Din Rail Power Supply, Switch Mode, Fixed, 110 V, 240 V, 12 W, 12 V, 1 A Rohs Compliant Finder - 89W0455 - Newark, An Avnet Company
Specs
Type DC Power Supply
Regulatory Compliance RoHS Compliant
View Details
PSH5-30-220 Bench-top Power Supply - PSH5-30-220 - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details
Current Source Power Unit - 4119B - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
DC Power Supply - XT30-2 - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 60 watts
View Details