XP Power DC DC Converters JTE0324D24

Description
Isolated Module DC DC Converter 2 Output 24V -24V 63mA, 63mA 9V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 24V -24V 63mA, 63mA 9V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-2926-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-2926-5-ND
DC DC Converters 1470-2926-5-ND
Isolated Module DC DC Converter 2 Output 24V -24V 63mA, 63mA 9V - 36V Input

Isolated Module DC DC Converter 2 Output 24V -24V 63mA, 63mA 9V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, 2 O/p, 3W, Dip; Power Supply Approvals Xp Power - 44Y5648 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2 O/p, 3W, Dip; Power Supply Approvals Xp Power
44Y5648
Dc-Dc Converter, 2 O/p, 3W, Dip; Power Supply Approvals Xp Power 44Y5648
DC-DC CONVERTER, 2 O/P, 3W, DIP; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:3W; No. of Outputs:2 Output; Output Voltage - Output 1:24V; Output Current - Output 1:63mA; Output Voltage - Output 2:-24V; Width:20.32mm RoHS Compliant: Yes

DC-DC CONVERTER, 2 O/P, 3W, DIP; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:3W; No. of Outputs:2 Output; Output Voltage - Output 1:24V; Output Current - Output 1:63mA; Output Voltage - Output 2:-24V; Width:20.32mm RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - JTE0324D24 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
JTE0324D24
Power Supplies - Board Mount - DC DC Converters JTE0324D24
DC DC CONVERTER +/-24V 3W

DC DC CONVERTER +/-24V 3W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1470-2926-5-ND 44Y5648 JTE0324D24
Product Name DC DC Converters Dc-Dc Converter, 2 O/p, 3W, Dip; Power Supply Approvals Xp Power Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
DC Output Current 0.0630 amps 0.0630 amps
DC Input Voltage 9.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products