XP Power JTH15 Series DC/DC Converter JTH1524S3V3

Description
• 15 Watts • 4:1 Input Range • 1500 VDC Isolation • Efficiency up to 86% • -40 °C to +100 °C Operating Temperature • Single & Dual Outputs
Request a Quote Datasheet
Description
• 15 Watts • 4:1 Input Range • 1500 VDC Isolation • Efficiency up to 86% • -40 °C to +100 °C Operating Temperature • Single & Dual Outputs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
JTH15 Series DC/DC Converter - JTH1524S3V3 - XP Power
Sunnyvale, CA, USA
JTH15 Series DC/DC Converter
JTH1524S3V3
JTH15 Series DC/DC Converter JTH1524S3V3
• 15 Watts • 4:1 Input Range • 1500 VDC Isolation • Efficiency up to 86% • -40 °C to +100 °C Operating Temperature • Single & Dual Outputs

• 15 Watts
• 4:1 Input Range
• 1500 VDC Isolation
• Efficiency up to 86%
• -40 °C to +100 °C Operating Temperature
• Single & Dual Outputs

Supplier's Site Datasheet
DC DC Converters - JTH1524S3V3-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
JTH1524S3V3-ND
DC DC Converters JTH1524S3V3-ND
Isolated Module DC DC Converter 1 Output 3.3V 3A 9V - 36V Input

Isolated Module DC DC Converter 1 Output 3.3V 3A 9V - 36V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - JTH1524S3V3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
JTH1524S3V3
Power Supplies - Board Mount - DC DC Converters JTH1524S3V3
DC DC CONVERTER 3.3V 15W

DC DC CONVERTER 3.3V 15W

Supplier's Site
Dc-Dc Converter, Iso Pol, 1 O/p, 15W, 3A, 3.3V; Power Supply Approvals Xp Power - 32M9277 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 15W, 3A, 3.3V; Power Supply Approvals Xp Power
32M9277
Dc-Dc Converter, Iso Pol, 1 O/p, 15W, 3A, 3.3V; Power Supply Approvals Xp Power 32M9277
DC-DC CONVERTER, ISO POL, 1 O/P, 15W, 3A, 3.3V; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:15W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:3A; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 15W, 3A, 3.3V; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:15W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:3A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number JTH1524S3V3 JTH1524S3V3-ND JTH1524S3V3 32M9277
Product Name JTH15 Series DC/DC Converter DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, Iso Pol, 1 O/p, 15W, 3A, 3.3V; Power Supply Approvals Xp Power
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Technology Switching Power Supply Switching Power Supply
Form Factor Board Mount Board Mount Board Mount
Applications Instrumentation, Industrial ITE (Commercial)
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

300, 350, 450W Isolated PCB mount DC-DC converters - PAH450S-48-48 - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature -40 to 100 C (-40 to 212 F)
DC Output Voltage 48.0 volts
View Details
300VA, Rugged, Compact 3-Phase Railway Quality DC-AC Sine Wave Inverter - CTP-300R-F7 - ABSOPULSE Electronics Ltd.
Specs
Type DC/AC Inverter
Technology Switching Power Supply
Operating Temperature -25 to 50 C (-13 to 122 F)
View Details
Power Supplies - 5000005339-SE - TE Connectivity
Specs
DC Output Voltage 12.0 volts
DC Output Current 0.8400 amps
View Details