XP Power JTF15 Series DC-DC Converter JTF1548S3V3

Description
• 15 Watts • Wide 4:1 Input Range • Operating Temperature -40 °C to +105 C • Single & Dual Outputs • Standard Remote On/Off • 3 Year Warranty
Request a Quote Datasheet
Description
• 15 Watts • Wide 4:1 Input Range • Operating Temperature -40 °C to +105 C • Single & Dual Outputs • Standard Remote On/Off • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
JTF15 Series DC-DC Converter - JTF1548S3V3 - XP Power
Sunnyvale, CA, USA
JTF15 Series DC-DC Converter
JTF1548S3V3
JTF15 Series DC-DC Converter JTF1548S3V3
• 15 Watts • Wide 4:1 Input Range • Operating Temperature -40 °C to +105 C • Single & Dual Outputs • Standard Remote On/Off • 3 Year Warranty

• 15 Watts
• Wide 4:1 Input Range
• Operating Temperature -40 °C to +105 C
• Single & Dual Outputs
• Standard Remote On/Off
• 3 Year Warranty

Supplier's Site Datasheet
DC DC Converters - JTF1548S3V3-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
JTF1548S3V3-ND
DC DC Converters JTF1548S3V3-ND
Isolated Module DC DC Converter 1 Output 3.3V 4A 18V - 75V Input

Isolated Module DC DC Converter 1 Output 3.3V 4A 18V - 75V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - JTF1548S3V3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
JTF1548S3V3
Power Supplies - Board Mount - DC DC Converters JTF1548S3V3
DC DC CONVERTER 3.3V 15W

DC DC CONVERTER 3.3V 15W

Supplier's Site
Dc-Dc Converter, Iso Pol, 1 O/p, 15W, 4A, 3.3V; Power Supply Approvals Xp Power - 89T3573 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 15W, 4A, 3.3V; Power Supply Approvals Xp Power
89T3573
Dc-Dc Converter, Iso Pol, 1 O/p, 15W, 4A, 3.3V; Power Supply Approvals Xp Power 89T3573
DC-DC CONVERTER, ISO POL, 1 O/P, 15W, 4A, 3.3V; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:15W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:4A; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 15W, 4A, 3.3V; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:15W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:4A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number JTF1548S3V3 JTF1548S3V3-ND JTF1548S3V3 89T3573
Product Name JTF15 Series DC-DC Converter DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, Iso Pol, 1 O/p, 15W, 4A, 3.3V; Power Supply Approvals Xp Power
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Technology Switching Power Supply Switching Power Supply
Applications Instrumentation, Industrial ITE (Commercial)
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
DC Output Voltage 3.3 volts 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details
AC DC Desktop, Wall Power Adapters - 237-1426-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers