The JTK2024D15 is a 20W DC/DC converter from the JTK20 series by XP Power, designed for a wide input voltage range of 9-36 VDC and 18-75 VDC. It features dual outputs of ±15.0 V with a maximum output current of ±0.667 A. The converter has an efficiency of up to 89% and operates within a temperature range of -40 °C to +100 °C. It includes protections for overload, overvoltage, and short circuits, with a typical startup delay of 20 ms. The device offers a high power density of 51.3 W/in² and is isolated at 1600 VDC. It is UL approved and has a mean time between failures (MTBF) of over 560,000 hours at 25 °C. The JTK2024D15 is suitable for applications requiring reliable power conversion in compact spaces.
20W dc-dc converter, 1x1 inch
Isolated Module DC DC Converter 2 Output 15V -15V 667mA 9V - 36V Input
DC DC CONVERTER +/-15V 20W
DC-DC CONVERTER, ISO POL, 2 O/P, 20W, 15V, -15V; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:20W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:667mA; Output Regulation:Regulated
| XP Power | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | JTK2024D15 | JTK2024D15-ND | JTK2024D15 | 24T5320 |
| Product Name | JTK20 Series DC/DC Converter | DC DC Converters | Power Supplies - Board Mount - DC DC Converters | Dc-Dc Converter, Iso Pol, 2 O/p, 20W, 15V, -15V; Power Supply Approvals Xp Power |
| Type | DC-DC Converter | DC-DC Converter; 1 | DC-DC Converter | DC-DC Converter |
| Technology | Switching Power Supply | Switching Power Supply | ||
| Applications | Instrumentation | ITE (Commercial) | ||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | |
| DC Output Voltage | -15.0 to 15.0 volts | 15.0 volts |