XP Power DC-DC Converters JWE0848D15

Description
Regulated Single & Dual Output Ultra Wide 4:1 Input Range DIP16 Package 1500 VDC Isolation Operating Temperature -40 °C to +105 °C Full Power to +70 °C ITE Safety Approvals High Power Density Metal Case 3 Year Warranty
Request a Quote Datasheet
Description
Regulated Single & Dual Output Ultra Wide 4:1 Input Range DIP16 Package 1500 VDC Isolation Operating Temperature -40 °C to +105 °C Full Power to +70 °C ITE Safety Approvals High Power Density Metal Case 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converters - JWE0848D15 - XP Power
Sunnyvale, CA, USA
DC-DC Converters
JWE0848D15
DC-DC Converters JWE0848D15
Regulated Single & Dual Output Ultra Wide 4:1 Input Range DIP16 Package 1500 VDC Isolation Operating Temperature -40 °C to +105 °C Full Power to +70 °C ITE Safety Approvals High Power Density Metal Case 3 Year Warranty
  • Regulated Single & Dual Output
  • Ultra Wide 4:1 Input Range
  • DIP16 Package
  • 1500 VDC Isolation
  • Operating Temperature -40 °C to +105 °C
  • Full Power to +70 °C
  • ITE Safety Approvals
  • High Power Density
  • Metal Case
  • 3 Year Warranty
Supplier's Site Datasheet
DC DC Converters - 1470-4088-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-4088-ND
DC DC Converters 1470-4088-ND
Isolated Module DC DC Converter 2 Output 15V -15V 265mA, 265mA 18V - 75V Input

Isolated Module DC DC Converter 2 Output 15V -15V 265mA, 265mA 18V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, 2 O/p, 6W; Power Supply Approvals Xp Power - 15AC8366 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2 O/p, 6W; Power Supply Approvals Xp Power
15AC8366
Dc-Dc Converter, 2 O/p, 6W; Power Supply Approvals Xp Power 15AC8366
DC-DC CONVERTER, 2 O/P, 6W; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:8W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:265mA; Output Voltage - Output 2:-15V; Width:13.7mm RoHS Compliant: Yes

DC-DC CONVERTER, 2 O/P, 6W; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:8W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:265mA; Output Voltage - Output 2:-15V; Width:13.7mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number JWE0848D15 1470-4088-ND 15AC8366
Product Name DC-DC Converters DC DC Converters Dc-Dc Converter, 2 O/p, 6W; Power Supply Approvals Xp Power
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount
Applications Instrumentation
Operating Temperature -40 to 105 C (-40 to 221 F)
DC Output Voltage -15.0 to 15.0 volts 15.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS-12-MC Enclosed Power Supply - PS-12-MC - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 12.0 volts
AC Input Voltage 110.0 volts
View Details
Current Source Power Unit - 4103C - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details