XP Power MTC35 Series DC/DC Converter MTC3528S15

Description
• 35-150 Watts • 10-40 VDC Input Range • Designed for Vetronic & Avionic Use • Magnetic Feedback Technology • -55 °C to +100 ºC Operation • 3 Year Warranty
Request a Quote Datasheet
Description
• 35-150 Watts • 10-40 VDC Input Range • Designed for Vetronic & Avionic Use • Magnetic Feedback Technology • -55 °C to +100 ºC Operation • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MTC35 Series DC/DC Converter - MTC3528S15 - XP Power
Sunnyvale, CA, USA
MTC35 Series DC/DC Converter
MTC3528S15
MTC35 Series DC/DC Converter MTC3528S15
• 35-150 Watts • 10-40 VDC Input Range • Designed for Vetronic & Avionic Use • Magnetic Feedback Technology • -55 °C to +100 ºC Operation • 3 Year Warranty

• 35-150 Watts
• 10-40 VDC Input Range
• Designed for Vetronic & Avionic Use
• Magnetic Feedback Technology
• -55 °C to +100 ºC Operation
• 3 Year Warranty

Supplier's Site Datasheet
DC DC Converters - 1470-4657-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-4657-ND
DC DC Converters 1470-4657-ND
Isolated Module DC DC Converter 1 Output 15V 2.3A 10V - 40V Input

Isolated Module DC DC Converter 1 Output 15V 2.3A 10V - 40V Input

Buy Now Datasheet
Dc/dc Converter, 35W, 15V, 2.3A; Power Supply Approvals Xp Power - 82X2384 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Converter, 35W, 15V, 2.3A; Power Supply Approvals Xp Power
82X2384
Dc/dc Converter, 35W, 15V, 2.3A; Power Supply Approvals Xp Power 82X2384
DC/DC CONVERTER, 35W, 15V, 2.3A; Power Supply Approvals:-; Input Ratio:4:1; Output Power Max:35W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:2.3A; Output Voltage - Output 2:-; Width:27.9mm RoHS Compliant: Yes

DC/DC CONVERTER, 35W, 15V, 2.3A; Power Supply Approvals:-; Input Ratio:4:1; Output Power Max:35W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:2.3A; Output Voltage - Output 2:-; Width:27.9mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number MTC3528S15 1470-4657-ND 82X2384
Product Name MTC35 Series DC/DC Converter DC DC Converters Dc/dc Converter, 35W, 15V, 2.3A; Power Supply Approvals Xp Power
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter
Technology Switching Power Supply
Applications Instrumentation
Features Overload Protection
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount AC to DC 100-240V 150W 12V - 96PSO-A150W12-DP - Advantech
Specs
Type AC / DC Adapter
Operating Temperature -30 to 70 C (-22 to 158 F)
Regulatory Compliance CUL / CB / TUV / CCC / KC / BSMI / UKCA / CE
View Details
3590-Series - 3590-2A20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage -5000.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details