XP Power JTL40 Series DC/DC Converter JTL4048S12

Description
• 40 Watts • 4:1 Input Range • High Power Density • Single and Dual Outputs • High Efficiency - Up to 92% • 3 Year Warranty
Request a Quote Datasheet
Description
• 40 Watts • 4:1 Input Range • High Power Density • Single and Dual Outputs • High Efficiency - Up to 92% • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
JTL40 Series DC/DC Converter - JTL4048S12 - XP Power
Sunnyvale, CA, USA
JTL40 Series DC/DC Converter
JTL4048S12
JTL40 Series DC/DC Converter JTL4048S12
• 40 Watts • 4:1 Input Range • High Power Density • Single and Dual Outputs • High Efficiency - Up to 92% • 3 Year Warranty

• 40 Watts
• 4:1 Input Range
• High Power Density
• Single and Dual Outputs
• High Efficiency - Up to 92%
• 3 Year Warranty

Supplier's Site Datasheet
DC DC Converters - 1470-2130-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-2130-5-ND
DC DC Converters 1470-2130-5-ND
Isolated Module DC DC Converter 1 Output 12V 3.35A 18V - 75V Input

Isolated Module DC DC Converter 1 Output 12V 3.35A 18V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, Iso Pol, 1 O/p, 40W, 3.35A, 12V; Power Supply Approvals Xp Power - 79R9207 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 40W, 3.35A, 12V; Power Supply Approvals Xp Power
79R9207
Dc-Dc Converter, Iso Pol, 1 O/p, 40W, 3.35A, 12V; Power Supply Approvals Xp Power 79R9207
DC-DC CONVERTER, ISO POL, 1 O/P, 40W, 3.35A, 12V; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:40W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:3.35A; Output Voltage - Output 2:-RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 40W, 3.35A, 12V; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:40W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:3.35A; Output Voltage - Output 2:-RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - JTL4048S12 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
JTL4048S12
Power Supplies - Board Mount - DC DC Converters JTL4048S12
DC DC CONVERTER 12V 40W

DC DC CONVERTER 12V 40W

Supplier's Site

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number JTL4048S12 1470-2130-5-ND 79R9207 JTL4048S12
Product Name JTL40 Series DC/DC Converter DC DC Converters Dc-Dc Converter, Iso Pol, 1 O/p, 40W, 3.35A, 12V; Power Supply Approvals Xp Power Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Technology Switching Power Supply Switching Power Supply
Form Factor Board Mount Board Mount Board Mount
Applications Instrumentation, Industrial ITE (Commercial)
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-65W-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Current 5.4 amps
View Details
Power Supplies - 5000005338-SE - TE Connectivity
Specs
DC Output Voltage 12.0 volts
DC Output Current 0.4200 amps
View Details
AC/DC Adapters - 1242193 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter
Adapter Plug Type Type c
Regulatory Compliance Ce, en 55013, en 55014-1, en 55014-2, en 55020, en 55022, en 55024, en 61000-3-2, en 61000-3-3, eu coc v5, tuv/gs en 60950-1, ul 60065
View Details