XP Power DC DC Converters JWK2524S15

Description
Isolated Module DC DC Converter 1 Output 15V 1.67A 9V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 15V 1.67A 9V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-3476-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-3476-ND
DC DC Converters 1470-3476-ND
Isolated Module DC DC Converter 1 Output 15V 1.67A 9V - 36V Input

Isolated Module DC DC Converter 1 Output 15V 1.67A 9V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, 15V, 1.67A; Power Supply Approvals Xp Power - 85Y2914 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 15V, 1.67A; Power Supply Approvals Xp Power
85Y2914
Dc-Dc Converter, 15V, 1.67A; Power Supply Approvals Xp Power 85Y2914
DC-DC CONVERTER, 15V, 1.67A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:25W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:1.67A; Output Voltage - Output 2:-; Width:25.4mm RoHS Compliant: Yes

DC-DC CONVERTER, 15V, 1.67A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:25W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:1.67A; Output Voltage - Output 2:-; Width:25.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-3476-ND 85Y2914
Product Name DC DC Converters Dc-Dc Converter, 15V, 1.67A; Power Supply Approvals Xp Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 105 C (-40 to 221 F)
DC Output Current 1.67 amps 1.67 amps
DC Input Voltage 9.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.1D - Switch mode power supply - 781D12302414 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
PS-12-M Open Power Supply - PS-12-M - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 12.0 volts
View Details
Current Source Power Unit - 4007 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
AC Source - 1751 - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type AC Power Source
View Details