XP Power DC DC Converters JWK1048D05

Description
Isolated Module DC DC Converter 2 Output 5V -5V 1A, 1A 18V - 75V Input
Request a Quote
Description
Isolated Module DC DC Converter 2 Output 5V -5V 1A, 1A 18V - 75V Input
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The JWK10 Series DC-DC Converter from XP Power provides a dual output configuration with a maximum output power of 10 watts. It features a wide input voltage range of 9-36 VDC or 18-75 VDC, depending on the model, and offers regulated output voltages including 5V and ±5V. The converter is designed for high efficiency, achieving up to 87% under full load conditions. It operates within a temperature range of -40 °C to +100 °C and includes safety approvals for ITE applications. The device is housed in a compact 1,Äù x 1,Äù metal case and offers remote on/off functionality. It also provides 1500 VDC isolation and has protections for overload and short circuits. The optional heatsink can be added for enhanced thermal management. This product is suitable for applications requiring reliable power conversion in a small footprint.

Datasheet Summary
Powered by GS/AI

The JWK10 Series DC-DC Converter from XP Power provides a dual output configuration with a maximum output power of 10 watts. It features a wide input voltage range of 9-36 VDC or 18-75 VDC, depending on the model, and offers regulated output voltages including 5V and ±5V. The converter is designed for high efficiency, achieving up to 87% under full load conditions. It operates within a temperature range of -40 °C to +100 °C and includes safety approvals for ITE applications. The device is housed in a compact 1,Äù x 1,Äù metal case and offers remote on/off functionality. It also provides 1500 VDC isolation and has protections for overload and short circuits. The optional heatsink can be added for enhanced thermal management. This product is suitable for applications requiring reliable power conversion in a small footprint.

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-3470-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-3470-ND
DC DC Converters 1470-3470-ND
Isolated Module DC DC Converter 2 Output 5V -5V 1A, 1A 18V - 75V Input

Isolated Module DC DC Converter 2 Output 5V -5V 1A, 1A 18V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, 2 O/p, 10W; Power Supply Approvals Xp Power - 85Y2902 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2 O/p, 10W; Power Supply Approvals Xp Power
85Y2902
Dc-Dc Converter, 2 O/p, 10W; Power Supply Approvals Xp Power 85Y2902
DC-DC CONVERTER, 2 O/P, 10W; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:10W; No. of Outputs:2 Output; Output Voltage - Output 1:5V; Output Current - Output 1:1A; Output Voltage - Output 2:-5V; Width:25.4mm RoHS Compliant: Yes

DC-DC CONVERTER, 2 O/P, 10W; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:10W; No. of Outputs:2 Output; Output Voltage - Output 1:5V; Output Current - Output 1:1A; Output Voltage - Output 2:-5V; Width:25.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-3470-ND 85Y2902
Product Name DC DC Converters Dc-Dc Converter, 2 O/p, 10W; Power Supply Approvals Xp Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 100 C (-40 to 212 F)
DC Output Current 1 amps 1 amps
DC Input Voltage 18.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Power / 6U Programmable DC Power - hea6931-ea-pul-11000-160-6u-wc-32150 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 1000.0 volts
AC Output Current 0.0 to 160 amps
View Details
Microprocessor-ControlledElectronic Unit - EAN823 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
Space Products - ARA2803R3S - Micross Components, Inc.
Micross Components, Inc.
Specs
Type DC-DC Converter
Applications Space Products
Operating Temperature 85 C (185 F)
View Details
Power Supplies - 5000002355-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 1 amps
View Details