XP Power JTH15 Series DC/DC Converter JTH1548D05

Description
• 15 Watts • 4:1 Input Range • 1500 VDC Isolation • Efficiency up to 86% • -40 °C to +100 °C Operating Temperature • Single & Dual Outputs
Request a Quote Datasheet
Description
• 15 Watts • 4:1 Input Range • 1500 VDC Isolation • Efficiency up to 86% • -40 °C to +100 °C Operating Temperature • Single & Dual Outputs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
JTH15 Series DC/DC Converter - JTH1548D05 - XP Power
Sunnyvale, CA, USA
JTH15 Series DC/DC Converter
JTH1548D05
JTH15 Series DC/DC Converter JTH1548D05
• 15 Watts • 4:1 Input Range • 1500 VDC Isolation • Efficiency up to 86% • -40 °C to +100 °C Operating Temperature • Single & Dual Outputs

• 15 Watts
• 4:1 Input Range
• 1500 VDC Isolation
• Efficiency up to 86%
• -40 °C to +100 °C Operating Temperature
• Single & Dual Outputs

Supplier's Site Datasheet
DC DC Converters - JTH1548D05-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
JTH1548D05-ND
DC DC Converters JTH1548D05-ND
Isolated Module DC DC Converter 2 Output 5V -5V 1.5A, 1.5A 18V - 72V Input

Isolated Module DC DC Converter 2 Output 5V -5V 1.5A, 1.5A 18V - 72V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - JTH1548D05 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
JTH1548D05
Power Supplies - Board Mount - DC DC Converters JTH1548D05
DC DC CONVERTER +/-5V 15W

DC DC CONVERTER +/-5V 15W

Supplier's Site
Dc-Dc Converter, Iso Pol, 2 O/p, 15W, 5V, -5V; Power Supply Approvals Xp Power - 32M9278 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 2 O/p, 15W, 5V, -5V; Power Supply Approvals Xp Power
32M9278
Dc-Dc Converter, Iso Pol, 2 O/p, 15W, 5V, -5V; Power Supply Approvals Xp Power 32M9278
DC-DC CONVERTER, ISO POL, 2 O/P, 15W, 5V, -5V; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:15W; No. of Outputs:2 Output; Output Voltage - Output 1:5V; Output Current - Output 1:1.5A; Output Voltage - Output 2:-5V RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 2 O/P, 15W, 5V, -5V; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:15W; No. of Outputs:2 Output; Output Voltage - Output 1:5V; Output Current - Output 1:1.5A; Output Voltage - Output 2:-5V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number JTH1548D05 JTH1548D05-ND JTH1548D05 32M9278
Product Name JTH15 Series DC/DC Converter DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, Iso Pol, 2 O/p, 15W, 5V, -5V; Power Supply Approvals Xp Power
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Technology Switching Power Supply Switching Power Supply
Form Factor Board Mount Board Mount Board Mount
Applications Instrumentation, Industrial ITE (Commercial)
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

PS-12-MC1 Enclosed Power Supply - PS-12-MC1 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 12.0 volts
AC Input Voltage 220.0 to 230.0 volts
View Details
1.5 - 30W DC-DC Converters - CCG3-48-15Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details