XP Power MTC30 Series DC Power Supply MTC3028D12

Description
• 5-35 Watts • 10-50 VDC Input Range • Designed For Vetronic & Avionic Use • Single & Dual Output Versions • -55 °C Operation Available • 3 Year Warranty
Request a Quote
Description
• 5-35 Watts • 10-50 VDC Input Range • Designed For Vetronic & Avionic Use • Single & Dual Output Versions • -55 °C Operation Available • 3 Year Warranty
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MTC3028D12 is a DC power supply from the MTC30 Series by XP Power, designed to deliver a nominal output of ±12 VDC at a maximum power of 30 W. It operates within an input voltage range of 15.5 to 40.0 VDC, with a transient input range of 10 VDC for 10 seconds and 50 VDC for 1 second. The unit features no minimum load requirement and offers line and load regulation of ±1% of the nominal output voltage. Protection features include overvoltage protection (110-120% of Vout max), overcurrent protection (105-150% at nominal input voltage), and short circuit protection with a trip and restart mechanism. The power supply has a ripple and noise specification of ,â§75 mV pk-pk for outputs ,â§5 V and 1% pk-pk for outputs >5 V at maximum load. The MTC3028D12 is suitable for applications in vetronic and avionic environments, with compliance to various military standards including MIL-STD 461 and MIL-STD 1275. It can operate in temperatures ranging from -40 °C to +100 °C, with an extended range option available down to -55 °C. The device is designed for conduction cooling and has a power density of 14.5 W/in². It also features a 3-year warranty, making it a reliable choice for demanding applications.

Datasheet Summary
Powered by GS/AI

The MTC3028D12 is a DC power supply from the MTC30 Series by XP Power, designed to deliver a nominal output of ±12 VDC at a maximum power of 30 W. It operates within an input voltage range of 15.5 to 40.0 VDC, with a transient input range of 10 VDC for 10 seconds and 50 VDC for 1 second. The unit features no minimum load requirement and offers line and load regulation of ±1% of the nominal output voltage. Protection features include overvoltage protection (110-120% of Vout max), overcurrent protection (105-150% at nominal input voltage), and short circuit protection with a trip and restart mechanism. The power supply has a ripple and noise specification of ,â§75 mV pk-pk for outputs ,â§5 V and 1% pk-pk for outputs >5 V at maximum load. The MTC3028D12 is suitable for applications in vetronic and avionic environments, with compliance to various military standards including MIL-STD 461 and MIL-STD 1275. It can operate in temperatures ranging from -40 °C to +100 °C, with an extended range option available down to -55 °C. The device is designed for conduction cooling and has a power density of 14.5 W/in². It also features a 3-year warranty, making it a reliable choice for demanding applications.

Suppliers

Company
Product
Description
Supplier Links
MTC30 Series DC Power Supply - MTC3028D12 - XP Power
Sunnyvale, CA, USA
MTC30 Series DC Power Supply
MTC3028D12
MTC30 Series DC Power Supply MTC3028D12
• 5-35 Watts • 10-50 VDC Input Range • Designed For Vetronic & Avionic Use • Single & Dual Output Versions • -55 °C Operation Available • 3 Year Warranty

• 5-35 Watts
• 10-50 VDC Input Range
• Designed For Vetronic & Avionic Use
• Single & Dual Output Versions
• -55 °C Operation Available
• 3 Year Warranty

Supplier's Site Datasheet
DC DC Converters - MTC3028D12-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
MTC3028D12-ND
DC DC Converters MTC3028D12-ND
Isolated Module DC DC Converter 2 Output 12V -12V 2A, 2A 15.5V - 40V Input

Isolated Module DC DC Converter 2 Output 12V -12V 2A, 2A 15.5V - 40V Input

Buy Now Datasheet
Dc-Dc Converter, Iso Pol, 2 O/p, 30W, 2A, 2A, 12V, -12V; Power Supply Approvals Xp Power - 07R8740 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 2 O/p, 30W, 2A, 2A, 12V, -12V; Power Supply Approvals Xp Power
07R8740
Dc-Dc Converter, Iso Pol, 2 O/p, 30W, 2A, 2A, 12V, -12V; Power Supply Approvals Xp Power 07R8740
DC-DC CONVERTER, ISO POL, 2 O/P, 30W, 2A, 2A, 12V, -12V; Power Supply Approvals:-; Input Ratio:3:1; Output Power Max:30W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:2A; Isolation Voltage:1.5kV RoHS Compliant: No

DC-DC CONVERTER, ISO POL, 2 O/P, 30W, 2A, 2A, 12V, -12V; Power Supply Approvals:-; Input Ratio:3:1; Output Power Max:30W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:2A; Isolation Voltage:1.5kV RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number MTC3028D12 MTC3028D12-ND 07R8740
Product Name MTC30 Series DC Power Supply DC DC Converters Dc-Dc Converter, Iso Pol, 2 O/p, 30W, 2A, 2A, 12V, -12V; Power Supply Approvals Xp Power
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter
Technology Switching Power Supply
Applications Military
Features Overtemperature Protection
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

CRT Power Supply - CRS110G50 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation, CRT Displays
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Programmable Power / 3U Programmable DC Power - ea-ps-10200-210-3u-27648 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 200.0 volts
AC Output Current 0.0 to 210 amps
View Details
Gold Box - Linear Power Supplies -  - Acopian Power Supplies
Specs
Type Current Source; DC Power Supply; Programmable Power Supply; AC/DC Converter
Technology Linear Power Supply
Form Factor DIN Rail; Wall Mount
View Details