XP Power MTC50 Series DC/DC Converter MTC5028S3V3

Description
• 35-150 Watts • 10-40 VDC Input Range • Designed for Vetronic & Avionic Use • Magnetic Feedback Technology • -55 °C to +100 ºC Operation • 3 Year Warranty
Request a Quote Datasheet
Description
• 35-150 Watts • 10-40 VDC Input Range • Designed for Vetronic & Avionic Use • Magnetic Feedback Technology • -55 °C to +100 ºC Operation • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MTC50 Series DC/DC Converter - MTC5028S3V3 - XP Power
Sunnyvale, CA, USA
MTC50 Series DC/DC Converter
MTC5028S3V3
MTC50 Series DC/DC Converter MTC5028S3V3
• 35-150 Watts • 10-40 VDC Input Range • Designed for Vetronic & Avionic Use • Magnetic Feedback Technology • -55 °C to +100 ºC Operation • 3 Year Warranty

• 35-150 Watts
• 10-40 VDC Input Range
• Designed for Vetronic & Avionic Use
• Magnetic Feedback Technology
• -55 °C to +100 ºC Operation
• 3 Year Warranty

Supplier's Site Datasheet
DC DC Converters - 1470-4664-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-4664-ND
DC DC Converters 1470-4664-ND
Isolated Module DC DC Converter 1 Output 3.3V 15A 10V - 40V Input

Isolated Module DC DC Converter 1 Output 3.3V 15A 10V - 40V Input

Buy Now Datasheet
Power Supply Approvals Xp Power - 97W1002 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply Approvals Xp Power
97W1002
Power Supply Approvals Xp Power 97W1002
Power Supply Approvals:-; Input Ratio:4:1; Output Power Max:50W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:15A; Output Voltage - Output 2:-; Output Current - Output 2:-; Width:36.8mm RoHS Compliant: Yes

Power Supply Approvals:-; Input Ratio:4:1; Output Power Max:50W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:15A; Output Voltage - Output 2:-; Output Current - Output 2:-; Width:36.8mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number MTC5028S3V3 1470-4664-ND 97W1002
Product Name MTC50 Series DC/DC Converter DC DC Converters Power Supply Approvals Xp Power
Type DC-DC Converter DC-DC Converter; 1
Technology Switching Power Supply
Applications Instrumentation
Features Overload Protection
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.2K - KNX Switch mode power supply - 782K12303000 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -5 to 45 C (23 to 113 F)
View Details
PST3-24-220 Enclosed Power Supply - PST3-24-220 - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 3 amps
View Details
Current Source Power Unit - 4758A - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
DC Power Supply - DHP50-200M9D - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 10000 watts
View Details