XP Power MTC35 Series DC/DC Converter MTC3528S28

Description
• 35-150 Watts • 10-40 VDC Input Range • Designed for Vetronic & Avionic Use • Magnetic Feedback Technology • -55 °C to +100 ºC Operation • 3 Year Warranty
Request a Quote Datasheet
Description
• 35-150 Watts • 10-40 VDC Input Range • Designed for Vetronic & Avionic Use • Magnetic Feedback Technology • -55 °C to +100 ºC Operation • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MTC35 Series DC/DC Converter - MTC3528S28 - XP Power
Sunnyvale, CA, USA
MTC35 Series DC/DC Converter
MTC3528S28
MTC35 Series DC/DC Converter MTC3528S28
• 35-150 Watts • 10-40 VDC Input Range • Designed for Vetronic & Avionic Use • Magnetic Feedback Technology • -55 °C to +100 ºC Operation • 3 Year Warranty

• 35-150 Watts
• 10-40 VDC Input Range
• Designed for Vetronic & Avionic Use
• Magnetic Feedback Technology
• -55 °C to +100 ºC Operation
• 3 Year Warranty

Supplier's Site Datasheet
DC DC Converters - 1470-4658-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-4658-ND
DC DC Converters 1470-4658-ND
Isolated Module DC DC Converter 1 Output 28V 1.3A 10V - 40V Input

Isolated Module DC DC Converter 1 Output 28V 1.3A 10V - 40V Input

Buy Now Datasheet
Dc/dc Converter, 35W, 28V, 1.3A; Power Supply Approvals Xp Power - 69W7052 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Converter, 35W, 28V, 1.3A; Power Supply Approvals Xp Power
69W7052
Dc/dc Converter, 35W, 28V, 1.3A; Power Supply Approvals Xp Power 69W7052
DC/DC CONVERTER, 35W, 28V, 1.3A; Power Supply Approvals:-; Input Ratio:4:1; Output Power Max:35W; No. of Outputs:1 Output; Output Voltage - Output 1:28V; Output Current - Output 1:1.3A; Output Voltage - Output 2:-; Width:27.9mm RoHS Compliant: Yes

DC/DC CONVERTER, 35W, 28V, 1.3A; Power Supply Approvals:-; Input Ratio:4:1; Output Power Max:35W; No. of Outputs:1 Output; Output Voltage - Output 1:28V; Output Current - Output 1:1.3A; Output Voltage - Output 2:-; Width:27.9mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number MTC3528S28 1470-4658-ND 69W7052
Product Name MTC35 Series DC/DC Converter DC DC Converters Dc/dc Converter, 35W, 28V, 1.3A; Power Supply Approvals Xp Power
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter
Technology Switching Power Supply
Applications Instrumentation
Features Overload Protection
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

PS-12-M Open Power Supply - PS-12-M - Placid Industries
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 12.0 volts
View Details
1.5 - 30W DC-DC Converters - CCG10-24-15Dx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details