XP Power DC DC Converters JTK3024D12

Description
Isolated Module DC DC Converter 2 Output 12V -12V 1.25A, 1.25A 9V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 12V -12V 1.25A, 1.25A 9V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-3528-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-3528-ND
DC DC Converters 1470-3528-ND
Isolated Module DC DC Converter 2 Output 12V -12V 1.25A, 1.25A 9V - 36V Input

Isolated Module DC DC Converter 2 Output 12V -12V 1.25A, 1.25A 9V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, 2 O/p, 30W; Power Supply Approvals Xp Power - 85Y2882 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2 O/p, 30W; Power Supply Approvals Xp Power
85Y2882
Dc-Dc Converter, 2 O/p, 30W; Power Supply Approvals Xp Power 85Y2882
DC-DC CONVERTER, 2 O/P, 30W; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:30W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:1.25A; Output Voltage - Output 2:-12V; Width:25.4mm RoHS Compliant: Yes

DC-DC CONVERTER, 2 O/P, 30W; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:30W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:1.25A; Output Voltage - Output 2:-12V; Width:25.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-3528-ND 85Y2882
Product Name DC DC Converters Dc-Dc Converter, 2 O/p, 30W; Power Supply Approvals Xp Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 100 C (-40 to 212 F)
DC Output Current 1.25 amps 1.25 amps
DC Input Voltage 9.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

CRT Power Supply - CRS180G60 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation, CRT Displays
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Programmable Power / 4U Programmable DC Power - ea-psb-10750-120-4u-27434 - TPS Elektronik GmbH
Specs
AC Output Voltage 0.0 to 750.0 volts
AC Output Current 0.0 to 120 amps
DC Output Voltage 0.0 to 750.0 volts
View Details