XP Power JTH15 Series DC/DC Converter JTH1548S3V3

Description
• 15 Watts • 4:1 Input Range • 1500 VDC Isolation • Efficiency up to 86% • -40 °C to +100 °C Operating Temperature • Single & Dual Outputs
Request a Quote Datasheet
Description
• 15 Watts • 4:1 Input Range • 1500 VDC Isolation • Efficiency up to 86% • -40 °C to +100 °C Operating Temperature • Single & Dual Outputs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
JTH15 Series DC/DC Converter - JTH1548S3V3 - XP Power
Sunnyvale, CA, USA
JTH15 Series DC/DC Converter
JTH1548S3V3
JTH15 Series DC/DC Converter JTH1548S3V3
• 15 Watts • 4:1 Input Range • 1500 VDC Isolation • Efficiency up to 86% • -40 °C to +100 °C Operating Temperature • Single & Dual Outputs

• 15 Watts
• 4:1 Input Range
• 1500 VDC Isolation
• Efficiency up to 86%
• -40 °C to +100 °C Operating Temperature
• Single & Dual Outputs

Supplier's Site Datasheet
DC DC Converters - JTH1548S3V3-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
JTH1548S3V3-ND
DC DC Converters JTH1548S3V3-ND
Isolated Module DC DC Converter 1 Output 3.3V 3A 18V - 72V Input

Isolated Module DC DC Converter 1 Output 3.3V 3A 18V - 72V Input

Buy Now Datasheet
Dc-Dc Conv, Iso Pol, 1 O/p, 15W, 3A, 3.3V; Power Supply Approvals Xp Power - 32M9284 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Conv, Iso Pol, 1 O/p, 15W, 3A, 3.3V; Power Supply Approvals Xp Power
32M9284
Dc-Dc Conv, Iso Pol, 1 O/p, 15W, 3A, 3.3V; Power Supply Approvals Xp Power 32M9284
DC-DC CONV, ISO POL, 1 O/P, 15W, 3A, 3.3V; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:15W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:3A; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONV, ISO POL, 1 O/P, 15W, 3A, 3.3V; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:15W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:3A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - JTH1548S3V3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
JTH1548S3V3
Power Supplies - Board Mount - DC DC Converters JTH1548S3V3
DC DC CONVERTER 3.3V 15W

DC DC CONVERTER 3.3V 15W

Supplier's Site

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number JTH1548S3V3 JTH1548S3V3-ND 32M9284 JTH1548S3V3
Product Name JTH15 Series DC/DC Converter DC DC Converters Dc-Dc Conv, Iso Pol, 1 O/p, 15W, 3A, 3.3V; Power Supply Approvals Xp Power Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Technology Switching Power Supply Switching Power Supply
Form Factor Board Mount Board Mount Board Mount
Applications Instrumentation, Industrial ITE (Commercial)
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

PSH5-30-220 Bench-top Power Supply - PSH5-30-220 - Placid Industries
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details
DINRail mount DC-DC converters - DPX20-48WS05 - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 85 to 95 C (185 to 203 F)
DC Output Voltage 5.0 volts
View Details